DigiKey Datasheets for Transient Voltage Suppressor Diodes (TVS)

Transient voltage suppressor (TVS) diodes are designed to limit over-voltages. They can dissipate high amounts of transient power in a short period of time.
Transient Voltage Suppressor Diodes (TVS): Learn more

Page: 1 20 30 40 50 60 70 73 74 75 76 77 78 79 80 81 82 83 84 85 90 100 110 120 130 140 150 173
Product Name Notes
30.6V Clamp 13.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
30.6V Clamp 13.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
30.6V Clamp 13.4A Ipp Tvs Diode Surface Mount SMA
30.6V Clamp 13.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
30.6V Clamp 14A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
31.9V Clamp 13A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
32.13V Clamp 13.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
324V Clamp 1.3A Ipp Tvs Diode Surface Mount SMA
328V Clamp 1.2A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
328V Clamp 1.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
328V Clamp 900mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
328V Clamp 910mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
33.2V Clamp 12.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
33.2V Clamp 12.3A Ipp Tvs Diode Surface Mount SMA
33.2V Clamp 12.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
33.2V Clamp 12A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
33.2V Clamp 13A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
34.7V Clamp 12A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
34.86V Clamp 12.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
344V Clamp 1.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
344V Clamp 1.2A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
344V Clamp 1.2A Ipp Tvs Diode Surface Mount SMA
344V Clamp 870mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
35.5V Clamp 11.2A Ipp Tvs Diode Surface Mount SMA
356V Clamp 1.1A Ipp Tvs Diode Surface Mount SMA
360V Clamp 1.1A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
361.2V Clamp 1.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
37.5V Clamp 10.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
37.5V Clamp 10.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
37.5V Clamp 10.9A Ipp Tvs Diode Surface Mount SMA
37.5V Clamp 11.2A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
37.5V Clamp 11A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
39.1V Clamp 11A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
39.38V Clamp 10.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
41.4V Clamp 10A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
41.4V Clamp 10A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
41.4V Clamp 9.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
41.4V Clamp 9.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
41.4V Clamp 9.9A Ipp Tvs Diode Surface Mount SMA
414V Clamp 1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
414V Clamp 1A Ipp Tvs Diode Surface Mount SMA
414V Clamp 730mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
43.47V Clamp 9.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
43.5V Clamp 10A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
434.7V Clamp 1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
45.7V Clamp 8.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
45.7V Clamp 9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
45.7V Clamp 9A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
45.7V Clamp 9A Ipp Tvs Diode Surface Mount SMA
47.7V Clamp 9A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
47.99V Clamp 9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
482V Clamp 620mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
482V Clamp 850mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
482V Clamp 900mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
482V Clamp 900mA Ipp Tvs Diode Surface Mount SMA
49.9V Clamp 8.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
49.9V Clamp 8.2A Ipp Tvs Diode Surface Mount SMA
49.9V Clamp 8.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
49.9V Clamp 8.4A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
49.9V Clamp 8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
506.1V Clamp 900mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
52.4V Clamp 8.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
52V Clamp 8A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
53.9V Clamp 7.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
53.9V Clamp 7.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
53.9V Clamp 7.6A Ipp Tvs Diode Surface Mount SMA
53.9V Clamp 7.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
53.9V Clamp 7.8A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
56.6V Clamp 7.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 17.8VWM 31.9V DO214AC
TVS DIODE 18.8VWM 30.6V DO214AC
TVS DIODE 185VWM 328VC DO214AC
TVS DIODE 19.4VWM 34.7V DO214AC
TVS DIODE 20.5VWM 33.2V DO214AC
TVS DIODE 20.5VWM 33.2VC SMA
TVS DIODE 202VWM 360VC DO214AC
TVS DIODE 21.8VWM 39.1V DO214AC
TVS DIODE 214VWM 344VC DO214AC
TVS DIODE 214VWM 344VC SMA
TVS DIODE 220VWM 356VC DO214AC
TVS DIODE 23.1VWM 37.5V DO214AC
TVS DIODE 24.3VWM 43.5V DO214AC
TVS DIODE 243VWM 430VC DO214AC
TVS DIODE 25.6VWM 41.4V DO214AC
TVS DIODE 256VWM 414VC DO214AC
TVS DIODE 256VWM 414VC SMA
TVS DIODE 26.8VWM 47.7V DO214AC
TVS DIODE 28.2VWM 45.7V DO214AC
TVS DIODE 284VWM 504VC DO214AC
TVS DIODE 29.1VWM 52VC DO214AC
TVS DIODE 30.8VWM 49.9VC SMA
TVS DIODE 30.8VWM DO214AC
TVS DIODE 300VWM 482VC DO214AC
TVS DIODE 31.6VWM 56.4V DO214AC
TVS DIODE 33.3VWM 53.9V DO214AC
TVS, BI-DIR, 400W, 18.8V, DO-214
TVS, UNI-DIR, 400W, 300V, DO-214

<< Prev Next >>