TVS DIODE 342VWM 548VC DO214AC
TVS DIODE 342VWM 548VC DO214AC
TVS DIODE 342VWM 548VC DO214AC
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4878-P4SMA400CATR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SMA; DO-214AC, SMA |
| Peak Pulse Power | 400 watts |
| VC | 548 volts |