92V Clamp 4.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Circuit Protection - TVS
DIO TVS VBR 68V 400W UNIDIR SMA AEC-Q
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-P4SMA68A-QTR-ND | P4SMA68A-Q | 33AH9264 |
| Product Name | TVS Diodes | Circuit Protection - TVS | Dio Tvs Vbr 68V 400W Unidir Sma Aec-Q Bourns |
| Configuration | Single | ||
| Package | SMA; DO-214AC, SMA | ||
| Peak Pulse Power | 400 watts | ||
| VC | 92 volts |