Yageo USA TVS Diodes P4SMA6.8A/TR13

Description
10.5V Clamp 39A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
10.5V Clamp 39A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 13-P4SMA6.8A/TR13TR-ND - DigiKey
Thief River Falls, MN, United States
10.5V Clamp 39A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

10.5V Clamp 39A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - 13-P4SMA6.8A/TR13DKR-ND - DigiKey
Thief River Falls, MN, United States
10.5V Clamp 39A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

10.5V Clamp 39A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - 13-P4SMA6.8A/TR13CT-ND - DigiKey
Thief River Falls, MN, United States
10.5V Clamp 39A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

10.5V Clamp 39A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1361915-P4SMA6.8A/TR13 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1361915-P4SMA6.8A/TR13
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1361915-P4SMA6.8A/TR13
Win Source Part Number: 1361915-P4SMA6.8A/TR 13 Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 43 pct. Type: Zener MSL Level: 1 (Unlimited) Mfr: YAGEO Series: P4SMA Package: Tape & Reel Product Status: Active Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Mounting Type: Surface Mount HTSUS: 8541.10.0080 Applications: General Purpose ECCN: EAR99 Voltage - Reverse Standoff (Typ): 5.8V Voltage - Breakdown (Min): 6.45V Voltage - Clamping (Max) @ Ipp: 10.5V Current - Peak Pulse (10/1000µs): 39A Power - Peak Pulse: 400W Power Line Protection: No Unidirectional Channels: 1

Win Source Part Number: 1361915-P4SMA6.8A/TR13
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 43 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: P4SMA
Package: Tape & Reel
Product Status: Active
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: General Purpose
ECCN: EAR99
Voltage - Reverse Standoff (Typ): 5.8V
Voltage - Breakdown (Min): 6.45V
Voltage - Clamping (Max) @ Ipp: 10.5V
Current - Peak Pulse (10/1000µs): 39A
Power - Peak Pulse: 400W
Power Line Protection: No
Unidirectional Channels: 1

Buy Now Datasheet
TVS Protection Diode - 144-P4SMA6.8A/TR13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-P4SMA6.8A/TR13
TVS Protection Diode 144-P4SMA6.8A/TR13
Trans Voltage Suppressor Diode, Product overview: P4SMA6.8A/TR13 from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4SMA6.8A/TR13 can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, Product overview: P4SMA6.8A/TR13 from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4SMA6.8A/TR13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P4SMA6.8A/TR13 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P4SMA6.8A/TR13
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P4SMA6.8A/TR13
P4SMA, DO214AC, 5.8V, 10.5V, REE

P4SMA, DO214AC, 5.8V, 10.5V, REE

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 13-P4SMA6.8A/TR13TR-ND 1361915-P4SMA6.8A/TR13 144-P4SMA6.8A/TR13 P4SMA6.8A/TR13
Product Name TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SMA; DO-214AC, SMA DO-214AC, SMA SMA; DO-214AC (SMA)
Peak Pulse Power 400 watts 400 watts 400 watts
VC 10.5 volts 10.5 volts 10.5 volts
Unlock Full Specs
to access all available technical data