The P4SMA series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Typical IR less than 1μA when VBR min>12V Surface mount footprint for compact PCB layout Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) Built-in strain relief Fast response time typically less than 1 ps from 0 V to BV min
64.8V Clamp 6.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
64.8V Clamp 6.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
64.8V Clamp 6.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE, BIDIR, 40.2V, SMA ROHS COMPLIANT: YES
TVS DIODE 40.2VWM 64.8VC DO214AC
TVS DIODE 40.2VWM 64.8VC DO214AC
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P4SMA47CA | 18-P4SMA47CADKR-ND | 55AK0810 | P4SMA47CA | P4SMA47CA |
| Product Name | 400W Surface Mount Transient Voltage (TVS) Diode - P4SMA | TVS Diodes | Tvs Diode, Bidir, 40.2V, Sma Rohs Compliant Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| RoHS Compliant | RoHS | RoHS | |||
| VC | 64.8 volts | 64.8 volts | 64.8 volts | 64.8 volts | |
| VBR | 44.7 to 49.4 volts | 44.7 volts | 44.7 volts | 44.7 volts | |
| Configuration | Single | ||||
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | SMA; DO-214AC, SMA |