The P4SMA series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Typical IR less than 1μA when VBR min>12V Surface mount footprint for compact PCB layout Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) Built-in strain relief Fast response time typically less than 1 ps from 0 V to BV min
10.5V Clamp 39A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
10.5V Clamp 39A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
10.5V Clamp 39A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
DIODE, TVS, 400W, 6.8V, UNI, 5%, SMC; Product Range:P4SMA Series; TVS Polarity:Unidirectio
TVS DIODE 5.8VWM 10.5VC DO214AC
| Littelfuse, Inc. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P4SMA6.8A | 7645470 | 7645470P | F5656TR-ND | 31T8300 | P4SMA6.8A |
| Product Name | 400W Surface Mount Transient Voltage (TVS) Diode - P4SMA | TVS Diodes | TVS Diodes | TVS Diodes | Diode, Tvs, 400W, 6.8V, Uni, 5%, Smc; Product Range Littelfuse | TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||
| VC | 10.5 volts | 10.5 volts | 10.5 volts | |||
| VBR | 6.45 to 7.14 volts | 6.45 volts | 6.45 volts | |||
| Configuration | Single | Single | Single | |||
| Package | Do-214ac (sma) | DO-214 | SMA; DO-214AC, SMA | SMA; DO-214AC, SMA |