DigiKey Datasheets for Transient Voltage Suppressor Diodes (TVS)

Transient voltage suppressor (TVS) diodes are designed to limit over-voltages. They can dissipate high amounts of transient power in a short period of time.
Transient Voltage Suppressor Diodes (TVS): Learn more

Page: 1 20 30 40 50 60 70 77 78 79 80 81 82 83 84 85 86 87 88 89 90 100 110 120 130 140 150 173
Product Name Notes
10.5V Clamp 57.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
137V Clamp 4.38A Ipp Tvs Diode Through Hole DO-15
137V Clamp 4.4A (8/20µs) Ipp Tvs Diode Through Hole Axial
137V Clamp 4.4A Ipp Tvs Diode Through Hole DO-15
137V Clamp 4.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
137V Clamp 4.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
14.5V Clamp 41.38A Ipp Tvs Diode Through Hole DO-15
14.5V Clamp 41.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
14.5V Clamp 41A (8/20µs) Ipp Tvs Diode Through Hole Axial
14.5V Clamp 41A Ipp Tvs Diode Through Hole DO-15
14.5V Clamp 42.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
14.5V Clamp 43A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
143.85V Clamp Ipp Tvs Diode Through Hole DO-204AC (DO-15)
144V Clamp 4.2A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
15.23V Clamp Ipp Tvs Diode Through Hole DO-204AC (DO-15)
15.6V Clamp 38.46A Ipp Tvs Diode Through Hole DO-15
15.6V Clamp 38.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
15.6V Clamp 38A (8/20µs) Ipp Tvs Diode Through Hole Axial
15.6V Clamp 38A Ipp Tvs Diode Through Hole DO-15
15.6V Clamp 39.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
15.6V Clamp 40A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
152V Clamp 3.95A Ipp Tvs Diode Through Hole DO-15
152V Clamp 3.9A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
152V Clamp 4.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
152V Clamp 4A (8/20µs) Ipp Tvs Diode Through Hole Axial
152V Clamp 4A Ipp Tvs Diode Through Hole DO-15
152V Clamp 4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
158V Clamp 3.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
159.6V Clamp Ipp Tvs Diode Through Hole DO-204AC (DO-15)
15V Clamp 40A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
16.2V Clamp 37A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
16.38V Clamp Ipp Tvs Diode Through Hole DO-204AC (DO-15)
16.7V Clamp 35.93A Ipp Tvs Diode Through Hole DO-15
16.7V Clamp 35.9A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
16.7V Clamp 36.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
16.7V Clamp 36A (8/20µs) Ipp Tvs Diode Through Hole Axial
16.7V Clamp 36A Ipp Tvs Diode Through Hole DO-15
16.7V Clamp 37A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
165V Clamp 3.6A Ipp Tvs Diode Through Hole DO-15
165V Clamp 3.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
165V Clamp 3.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
165V Clamp 3.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
17.3V Clamp 34.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
17.54V Clamp Ipp Tvs Diode Through Hole DO-204AC (DO-15)
173.25V Clamp Ipp Tvs Diode Through Hole DO-204AC (DO-15)
173V Clamp 3.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
18.2V Clamp 33A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
18.6V Clamp 215A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
19V Clamp 31.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
21.2V Clamp 28.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
21.7V Clamp 184A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
22.5V Clamp 26.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
22V Clamp 27.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
23.5V Clamp 25.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
25.2V Clamp 23.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
26.5V Clamp 22.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
27.7V Clamp 21.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
29.1V Clamp 20.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
30.6V Clamp 19.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
31.9V Clamp 18.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
33.6V Clamp 18.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
34.7V Clamp 17.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
37.5V Clamp 16A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
39.1V Clamp 15.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
41.4V Clamp 14.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
49.9V Clamp 12A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
52V Clamp 11.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
53.9V Clamp 11.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
56.4V Clamp 10.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
59.3V Clamp 10.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
TVS DIODE 10.2VWM 16.7V DO204AC
TVS DIODE 10.2VWM 16.7VC DO15
TVS DIODE 102VWM 165VC DO15
TVS DIODE 102VWM 165VC DO204AC
TVS DIODE 51VWM 82.4VC DO15
TVS DIODE 54VWM 87.1VC DO15
TVS DIODE 58VWM 93.6VC DO15
TVS DIODE 5VWM 9.2VC DO15
TVS DIODE 6.5VWM 11.2VC DO15
TVS DIODE 60VWM 96.8VC DO15
TVS DIODE 64VWM 103VC DO15
TVS DIODE 6VWM 10.3VC DO15
TVS DIODE 7.5VWM 12.9VC DO15
TVS DIODE 70VWM 113VC DO15
TVS DIODE 75VWM 121VC DO15
TVS DIODE 78VWM 126VC DO15
TVS DIODE 7VWM 12VC DO15
TVS DIODE 8.1VWM 15VC DO204AC
TVS DIODE 8.55VWM 14.5V DO204AC
TVS DIODE 8.55VWM 14.5VC DO15
TVS DIODE 8.5VWM 14.4VC DO15
TVS DIODE 8.5VWM 14.5V DO204AC
TVS DIODE 8.92VWM 16.2V DO204AC
TVS DIODE 81VWM 144VC DO204AC
TVS DIODE 85.5VWM 137V DO204AC
TVS DIODE 85.5VWM 137VC DO15
TVS DIODE 85VWM 137VC DO15
TVS DIODE 89.2VWM 158V DO204AC
TVS DIODE 8VWM 13.6VC DO15
TVS DIODE 9.4VWM 15.6V DO204AC
TVS DIODE 9.4VWM 15.6VC DO15
TVS DIODE 9.72VWM 17.3V DO204AC
TVS DIODE 90VWM 146VC DO15
TVS DIODE 94VWM 152VC DO15
TVS DIODE 94VWM 152VC DO204AC
TVS DIODE 97.2VWM 173V DO204AC
TVS DIODE 9VWM 15.4VC DO15
TVS, DO-15, 175C, 600W, 10.2V

<< Prev Next >>