Manufacturer: Vishay
Win Source Part Number: 1085657-P4SMA6.8A-E3
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DO-214AC (SMA)
STAND-OFF Voltage (Vwm): 5.8V
Minimum Breakdown Voltage: 6.45V
Max Clamping Voltage: 10.5V
Peak Pulse Current(Ippm): 38.1A
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient
10.5V Clamp 38.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
10.5V Clamp 38.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
10.5V Clamp 38.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 5.8VWM 10.5VC DO214AC
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE
TVS DIODE 5.8VWM 10.5VC DO214AC
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1085657-P4SMA6.8A-E3/61 | P4SMA6.8A-E3/61GICT-ND | P4SMA6.8A-E3/61 | 76K8872 | P4SMA6.8A-E3/61 |
| Product Name | TVS - TVS - Diodes - P4SMA6.8A-E3/61 | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Suppressor Diode,single,unidirectional,5.8V V(Rwm),do-214Ac / Sma Vishay | TVS Diodes |
| Package | SMA; DO-214AC (SMA) | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | SMA; DO-214AC, SMA | |
| VWM | 5.8 volts | ||||
| IPPM | 38.1 amps | ||||
| VC | 10.5 volts | 10.5 volts | 10.5 volts | 10.5 volts | |
| VBR | 6.45 volts | 6.45 volts | 6.45 volts | 6.45 volts |