TVS DIODE 376VWM 602VC DO214AC
TVS DIODE 376VWM 602VC DO214AC
602V Clamp 500mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 376VWM 602VC DO214AC
300W,440V 5%,UNIDIR,SMA TVS
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-P4SMA440A-M3/61DKR-ND | P4SMA440A-M3/61 | 53T1746 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | 300W,440V 5%,unidir,sma Tvs Vishay |
| Configuration | Single | ||
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | |
| Peak Pulse Power | 300 watts | 300 watts | |
| VC | 602 volts | 602 volts |