Vishay Intertechnology, Inc. 400W 58.1V TVS Protection Diode P4SMA68CA-E3/61

Description
Bidirectional TVS Diode, 400W, 58.1V Reverse Standoff, SMA Product overview: P4SMA68CA-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 58.1V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 58.1V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4SMA68CA-E3/61 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Bidirectional TVS Diode, 400W, 58.1V Reverse Standoff, SMA Product overview: P4SMA68CA-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 58.1V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 58.1V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4SMA68CA-E3/61 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400W 58.1V TVS Protection Diode - 144-P4SMA68CA-E3/61 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400W 58.1V TVS Protection Diode
144-P4SMA68CA-E3/61
400W 58.1V TVS Protection Diode 144-P4SMA68CA-E3/61
Bidirectional TVS Diode, 400W, 58.1V Reverse Standoff, SMA Product overview: P4SMA68CA-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 58.1V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 58.1V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4SMA68CA-E3/61 can be used for catalog matching and distributor lookup.

Bidirectional TVS Diode, 400W, 58.1V Reverse Standoff, SMA Product overview: P4SMA68CA-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 58.1V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 58.1V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4SMA68CA-E3/61 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - P4SMA68CA-E3/61 - 791182-P4SMA68CA-E3/61 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P4SMA68CA-E3/61
791182-P4SMA68CA-E3/61
TVS - TVS - Diodes - P4SMA68CA-E3/61 791182-P4SMA68CA-E3/61
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 791182-P4SMA68CA-E3/ 61 Series: P4SMA, TransZorb Packaging: Reel package Type: Zener Operating Temperature Range: -65°C ~ 150°C (TJ) Package: DO-214AC, SMA Applications: General Mounting: SMD Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 58.1V Current - Peak Pulse (10/1000μs): 4.3A Power - Peak Pulse: 400W Power Line Protection: No Family Name: P4SMA68CA Categories: Circuit Protection Minimum Breakdown Voltage: 64.6V Manufacturer Package: DO-214AC (SMA) Maximum Clamping Voltage: 92V Alternative Parts (Cross-Reference): P4SMA68CA HF3 TRTB; P4SMA68CA TRTB; P4SMA68CA HF TRTB; P4SMA68CA HF3 TRTS; Introduction Date: October 29, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 791182-P4SMA68CA-E3/61
Series: P4SMA, TransZorb
Packaging: Reel package
Type: Zener
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: DO-214AC, SMA
Applications: General
Mounting: SMD
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 58.1V
Current - Peak Pulse (10/1000μs): 4.3A
Power - Peak Pulse: 400W
Power Line Protection: No
Family Name: P4SMA68CA
Categories: Circuit Protection
Minimum Breakdown Voltage: 64.6V
Manufacturer Package: DO-214AC (SMA)
Maximum Clamping Voltage: 92V
Alternative Parts (Cross-Reference): P4SMA68CA HF3 TRTB; P4SMA68CA TRTB; P4SMA68CA HF TRTB; P4SMA68CA HF3 TRTS;
Introduction Date: October 29, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TVS Diodes - P4SMA68CA-E3/61GICT-ND - DigiKey
Thief River Falls, MN, United States
92V Clamp 4.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

92V Clamp 4.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - P4SMA68CA-E3/61GIDKR-ND - DigiKey
Thief River Falls, MN, United States
92V Clamp 4.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

92V Clamp 4.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - P4SMA68CA-E3/61GITR-ND - DigiKey
Thief River Falls, MN, United States
92V Clamp 4.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

92V Clamp 4.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Transient Suppressor Diode,single,bidirectional,58.1V V(Rwm),do-214Ac / Sma Vishay - 76K8883 - Newark, An Avnet Company
Chicago, IL, United States
Transient Suppressor Diode,single,bidirectional,58.1V V(Rwm),do-214Ac / Sma Vishay
76K8883
Transient Suppressor Diode,single,bidirectional,58.1V V(Rwm),do-214Ac / Sma Vishay 76K8883
TRANSIENT SUPPRESSOR DIODE,SINGLE,BIDIREC TIONAL,58.1V V(RWM),DO-214AC / SMA

TRANSIENT SUPPRESSOR DIODE,SINGLE,BIDIRECTIONAL,58.1V V(RWM),DO-214AC / SMA

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P4SMA68CA-E3/61 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P4SMA68CA-E3/61
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P4SMA68CA-E3/61
TVS DIODE 58.1VWM 92VC DO214AC

TVS DIODE 58.1VWM 92VC DO214AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 144-P4SMA68CA-E3/61 791182-P4SMA68CA-E3/61 P4SMA68CA-E3/61GICT-ND 76K8883 P4SMA68CA-E3/61
Product Name 400W 58.1V TVS Protection Diode TVS - TVS - Diodes - P4SMA68CA-E3/61 TVS Diodes Transient Suppressor Diode,single,bidirectional,58.1V V(Rwm),do-214Ac / Sma Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single Single
RoHS Compliant RoHS
Package Tape and Reel SMA; DO-214AC, SMA SMA; DO-214AC (SMA)
Peak Pulse Power 400 watts 400 watts 400 watts 400 watts
Unlock Full Specs
to access all available technical data