DigiKey Datasheets for Transient Voltage Suppressor Diodes (TVS)

Transient voltage suppressor (TVS) diodes are designed to limit over-voltages. They can dissipate high amounts of transient power in a short period of time.
Transient Voltage Suppressor Diodes (TVS): Learn more

Page: 1 10 20 30 40 50 60 69 70 71 72 73 74 75 76 77 78 79 80 81 90 100 110 120 130 140 150 173
Product Name Notes
41.4V Clamp 10A Ipp Tvs Diode Through Hole DO-41
41.4V Clamp 9.7A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
41.4V Clamp 9.9A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
43.47V Clamp 9.9A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
43.5V Clamp 10A Ipp Tvs Diode Through Hole DO-41
43.5V Clamp 9.2A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
45.7V Clamp 8.8A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
45.7V Clamp 9A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
45.7V Clamp 9A Ipp Tvs Diode Through Hole DO-41
47.7V Clamp 8.4A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
47.7V Clamp 9A Ipp Tvs Diode Through Hole DO-41
47.99V Clamp 9A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
482V Clamp 800mA Ipp Tvs Diode Through Hole DO-41
482V Clamp 830mA Ipp Tvs Diode Through Hole DO-204AL (DO-41)
482V Clamp 830mA Ipp Tvs Diode Through Hole DO-41
482V Clamp 850mA Ipp Tvs Diode Through Hole DO-204AL (DO-41)
482V Clamp 850mA Ipp Tvs Diode Through Hole DO-41
482V Clamp 870mA Ipp Tvs Diode Through Hole DO-204AL (DO-41)
49.9V Clamp 8.2A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
49.9V Clamp 8.4A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
49.9V Clamp 8.4A Ipp Tvs Diode Through Hole DO-41
49.9V Clamp 8A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
504V Clamp 790mA Ipp Tvs Diode Through Hole DO-204AL (DO-41)
504V Clamp 800mA Ipp Tvs Diode Through Hole DO-41
506.1V Clamp 850mA Ipp Tvs Diode Through Hole DO-204AL (DO-41)
52.4V Clamp 8.2A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
52V Clamp 7.7A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
52V Clamp 8A Ipp Tvs Diode Through Hole DO-41
53.9V Clamp 7.42A Ipp Tvs Diode Through Hole DO-41
53.9V Clamp 7.4A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
53.9V Clamp 7.6A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
53.9V Clamp 7.6A Ipp Tvs Diode Through Hole DO-41
53.9V Clamp 7.7A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
53.9V Clamp 7.8A Ipp Tvs Diode Through Hole DO-41
548V Clamp 700mA Ipp Tvs Diode Through Hole DO-41
548V Clamp 730mA Ipp Tvs Diode Through Hole DO-204AL (DO-41)
548V Clamp 730mA Ipp Tvs Diode Through Hole DO-41
548V Clamp 750mA Ipp Tvs Diode Through Hole DO-204AL (DO-41)
548V Clamp 750mA Ipp Tvs Diode Through Hole DO-41
548V Clamp 760mA Ipp Tvs Diode Through Hole DO-204AL (DO-41)
56.4V Clamp 7.1A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
56.4V Clamp 7.4A Ipp Tvs Diode Through Hole DO-41
56.6V Clamp 7.6A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
574V Clamp 700mA Ipp Tvs Diode Through Hole DO-204AL (DO-41)
574V Clamp 700mA Ipp Tvs Diode Through Hole DO-41
575.4V Clamp 750mA Ipp Tvs Diode Through Hole DO-204AL (DO-41)
59.3V Clamp 6.7A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
59.3V Clamp 6.9A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
59.3V Clamp 7.1A Ipp Tvs Diode Through Hole DO-41
59.3V Clamp 7A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
600V Clamp 1A Ipp Tvs Diode Through Hole DO-41
600V Clamp 690mA Ipp Tvs Diode Through Hole DO-204AL (DO-41)
600V Clamp 700mA Ipp Tvs Diode Through Hole DO-41
602V Clamp 660mA Ipp Tvs Diode Through Hole DO-204AL (DO-41)
602V Clamp 680mA Ipp Tvs Diode Through Hole DO-204AL (DO-41)
602V Clamp 680mA Ipp Tvs Diode Through Hole DO-41
61.9V Clamp 6.8A Ipp Tvs Diode Through Hole DO-41
62.27V Clamp 6.9A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
631V Clamp 630mA Ipp Tvs Diode Through Hole DO-204AL (DO-41)
631V Clamp 700mA Ipp Tvs Diode Through Hole DO-41
632.1V Clamp 680mA Ipp Tvs Diode Through Hole DO-204AL (DO-41)
64.8V Clamp 5A Ipp Tvs Diode Through Hole DO-41
64.8V Clamp 6.2A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
64.8V Clamp 6.3A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
64.8V Clamp 6.4A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
658V Clamp 610mA Ipp Tvs Diode Through Hole DO-204AL (DO-41)
658V Clamp 610mA Ipp Tvs Diode Through Hole DO-41
67.8V Clamp 5.9A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
67.8V Clamp 6.2A Ipp Tvs Diode Through Hole DO-41
68.04V Clamp 6.3A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
690.9V Clamp 610mA Ipp Tvs Diode Through Hole DO-204AL (DO-41)
698V Clamp 570mA Ipp Tvs Diode Through Hole DO-204AL (DO-41)
70.1V Clamp 5.7A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
70.1V Clamp 5.8A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
70.1V Clamp 6A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
70.1V Clamp 6A Ipp Tvs Diode Through Hole DO-41
725V Clamp 550mA Ipp Tvs Diode Through Hole DO-204AL (DO-41)
73.5V Clamp 5.4A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
73.5V Clamp 5.7A Ipp Tvs Diode Through Hole DO-41
73.61V Clamp 5.8A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
732.9V Clamp 570mA Ipp Tvs Diode Through Hole DO-204AL (DO-41)
761.25V Clamp 550mA Ipp Tvs Diode Through Hole DO-204AL (DO-41)
Clamp Ipp Tvs Diode Through Hole DO-204AL (DO-41)
Clamp Ipp Tvs Diode Through Hole DO-41
P4KE39CA-AQ
TVS DIODE 25.6VWM 41.4V DO204AL
TVS DIODE 25.6VWM 41.4VC DO41
TVS DIODE 26.8VWM 47.7V DO204AL
TVS DIODE 28.2VWM 45.7V DO204AC
TVS DIODE 28.2VWM 45.7V DO204AL
TVS DIODE 28.2VWM 45.7VC DO41
TVS DIODE 284VWM 504VC DO204AL
TVS DIODE 29.1VWM 52VC DO204AL
TVS DIODE 299.3VWM 482VC DO41
TVS DIODE 30.8VWM 49.9VC DO41
TVS DIODE 30.8VWM DO204AC
TVS DIODE 30.8VWM DO204AL
TVS DIODE 300VWM 482VC DO204AC
TVS DIODE 300VWM 482VC DO204AL
TVS DIODE 300VWM 482VC DO41
TVS DIODE 31.6VWM 56.4V DO204AL
TVS DIODE 324.9VWM 524.4VC DO41
TVS DIODE 324VWM 574VC DO204AL
TVS DIODE 33.3VWM 53.9V DO204AC
TVS DIODE 33.3VWM 53.9V DO204AL
TVS DIODE 33.3VWM 53.9VC DO41
TVS DIODE 34.8VWM 61.9V DO204AL
TVS DIODE 342VWM 548VC DO204AC
TVS DIODE 342VWM 548VC DO204AL
TVS DIODE 342VWM 548VC DO41
TVS DIODE 342VWM 552VC DO41
TVS DIODE 356VWM 631VC DO204AL
TVS DIODE 36.8VWM 59.3V DO204AC
TVS DIODE 36.8VWM 59.3V DO204AL
TVS DIODE 36.8VWM 59.3VC DO41
TVS DIODE 376.2VWM 607.2VC DO41
TVS DIODE 376VWM 602VC DO204AC
TVS DIODE 376VWM 602VC DO204AL
TVS DIODE 376VWM 602VC DO41
TVS DIODE 38.1VWM 67.8V DO204AL
TVS DIODE 40.2VWM 64.8V DO204AC
TVS DIODE 40.2VWM 64.8V DO204AL
TVS DIODE 40.2VWM 64.8VC DO41
TVS DIODE 408VWM 658VC DO204AL
TVS DIODE 408VWM 658VC DO41
TVS DIODE 41.3VWM 73.5V DO204AL
TVS DIODE 427.5VWM 690VC DO41
TVS DIODE 43.6VWM 70.1V DO204AC
TVS DIODE 43.6VWM 70.1V DO204AL
TVS DIODE 43.6VWM 70.1VC DO41
TVS DIODE 434VWM 698VC DO204AL
TVS DIODE 434VWM 698VC DO41
TVS DIODE 444.6VWM 717.6VC DO41
TVS DIODE 450VWM 725VC DO204AL
TVS DIODE 477VWM 725VC DO41

<< Prev Next >>