Vishay Intertechnology, Inc. TVS - TVS - Diodes - P4SMA440AHE3_A/H P4SMA440AHE3_A/H

Description
Manufacturer: Vishay Win Source Part Number: 888367-P4SMA440AHE3_ A/H Series: Automotive, AEC-Q101, P4SMA, TransZorb® Operating Temperature Range: -65°C ~ 150°C (TJ) Features: 602V Clamp 500mA Ipp Tvs Diode Surface Mount DO-214AC (SMA) Package: Reel - TR Package: DO-214AC, SMA Mounting: Surface Mount Part Status: Obsolete Family Name: P4SMA440 Categories: Circuit Protection Case / Package: DO-214AC (SMA) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 1800 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 888367-P4SMA440AHE3_ A/H Series: Automotive, AEC-Q101, P4SMA, TransZorb® Operating Temperature Range: -65°C ~ 150°C (TJ) Features: 602V Clamp 500mA Ipp Tvs Diode Surface Mount DO-214AC (SMA) Package: Reel - TR Package: DO-214AC, SMA Mounting: Surface Mount Part Status: Obsolete Family Name: P4SMA440 Categories: Circuit Protection Case / Package: DO-214AC (SMA) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 1800 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - P4SMA440AHE3_A/H - 888367-P4SMA440AHE3_A/H - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P4SMA440AHE3_A/H
888367-P4SMA440AHE3_A/H
TVS - TVS - Diodes - P4SMA440AHE3_A/H 888367-P4SMA440AHE3_A/H
Manufacturer: Vishay Win Source Part Number: 888367-P4SMA440AHE3_ A/H Series: Automotive, AEC-Q101, P4SMA, TransZorb® Operating Temperature Range: -65°C ~ 150°C (TJ) Features: 602V Clamp 500mA Ipp Tvs Diode Surface Mount DO-214AC (SMA) Package: Reel - TR Package: DO-214AC, SMA Mounting: Surface Mount Part Status: Obsolete Family Name: P4SMA440 Categories: Circuit Protection Case / Package: DO-214AC (SMA) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 1800 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070

Manufacturer: Vishay
Win Source Part Number: 888367-P4SMA440AHE3_A/H
Series: Automotive, AEC-Q101, P4SMA, TransZorb®
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: 602V Clamp 500mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Package: Reel - TR
Package: DO-214AC, SMA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: P4SMA440
Categories: Circuit Protection
Case / Package: DO-214AC (SMA)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 1800
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070

Buy Now Datasheet
TVS Protection Diode - 144-P4SMA440AHE3_A/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-P4SMA440AHE3_A/H
TVS Protection Diode 144-P4SMA440AHE3_A/H
TVS DIODE 376VWM 602VC DO214AC Product overview: P4SMA440AHE3_A/H from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4SMA440AHE3_A/H can be used for catalog matching and distributor lookup.

TVS DIODE 376VWM 602VC DO214AC Product overview: P4SMA440AHE3_A/H from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4SMA440AHE3_A/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - P4SMA440AHE3_A/H-ND - DigiKey
Thief River Falls, MN, United States
602V Clamp 500mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)

602V Clamp 500mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P4SMA440AHE3_A/H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P4SMA440AHE3_A/H
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P4SMA440AHE3_A/H
TVS DIODE 376VWM 602VC DO214AC

TVS DIODE 376VWM 602VC DO214AC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 888367-P4SMA440AHE3_A/H 144-P4SMA440AHE3_A/H P4SMA440AHE3_A/H-ND P4SMA440AHE3_A/H
Product Name TVS - TVS - Diodes - P4SMA440AHE3_A/H TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package SMA; DO-214AC (SMA) Tape & Reel (TR) SMA; DO-214AC, SMA SMA; DO-214AC (SMA)
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Configuration Single Single
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data