Vishay Intertechnology, Inc. TVS Diodes P4SMA56A-E3/61

Description
77V Clamp 5.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
77V Clamp 5.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - P4SMA56A-E3/61GIDKR-ND - DigiKey
Thief River Falls, MN, United States
77V Clamp 5.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

77V Clamp 5.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - P4SMA56A-E3/61GICT-ND - DigiKey
Thief River Falls, MN, United States
77V Clamp 5.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

77V Clamp 5.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - P4SMA56A-E3/61GITR-ND - DigiKey
Thief River Falls, MN, United States
77V Clamp 5.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

77V Clamp 5.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
SMD 400W 77V TVS Protection Diode - 144-P4SMA56A-E3/61 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 400W 77V TVS Protection Diode
144-P4SMA56A-E3/61
SMD 400W 77V TVS Protection Diode 144-P4SMA56A-E3/61
400W Unidirectional TVS Diode, 77V Clamping, SMA, Surface Mount Product overview: P4SMA56A-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 400W, 77V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 400W, 77V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4SMA56A-E3/61 can be used for catalog matching and distributor lookup.

400W Unidirectional TVS Diode, 77V Clamping, SMA, Surface Mount Product overview: P4SMA56A-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 400W, 77V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 400W, 77V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4SMA56A-E3/61 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - P4SMA56A-E3/61 - 791177-P4SMA56A-E3/61 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P4SMA56A-E3/61
791177-P4SMA56A-E3/61
TVS - TVS - Diodes - P4SMA56A-E3/61 791177-P4SMA56A-E3/61
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 791177-P4SMA56A-E3/6 1 Series: P4SMA, TransZorb Packaging: Reel package Type: Zener Operating Temperature Range: -65°C ~ 150°C (TJ) Package: DO-214AC, SMA Applications: General Mounting: SMD Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 47.8V Current - Peak Pulse (10/1000μs): 5.2A Power - Peak Pulse: 400W Power Line Protection: No Family Name: P4SMA56A Categories: Circuit Protection Minimum Breakdown Voltage: 53.2V Manufacturer Package: DO-214AC (SMA) Maximum Clamping Voltage: 77V Alternative Parts (Cross-Reference): P4SMA56A; SMAJP4KE56A; SMAJP4KE56A-TP; P4SMA56AHM3_A/I; Introduction Date: October 29, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 791177-P4SMA56A-E3/61
Series: P4SMA, TransZorb
Packaging: Reel package
Type: Zener
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: DO-214AC, SMA
Applications: General
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 47.8V
Current - Peak Pulse (10/1000μs): 5.2A
Power - Peak Pulse: 400W
Power Line Protection: No
Family Name: P4SMA56A
Categories: Circuit Protection
Minimum Breakdown Voltage: 53.2V
Manufacturer Package: DO-214AC (SMA)
Maximum Clamping Voltage: 77V
Alternative Parts (Cross-Reference): P4SMA56A; SMAJP4KE56A; SMAJP4KE56A-TP; P4SMA56AHM3_A/I;
Introduction Date: October 29, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P4SMA56A-E3/61 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P4SMA56A-E3/61
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P4SMA56A-E3/61
TVS DIODE 47.8VWM 77VC DO214AC

TVS DIODE 47.8VWM 77VC DO214AC

Supplier's Site
Transient Suppressor Diode,single,unidirectional,47.8V V(Rwm),do-214Ac / Sma Vishay - 12M0505 - Newark, An Avnet Company
Chicago, IL, United States
Transient Suppressor Diode,single,unidirectional,47.8V V(Rwm),do-214Ac / Sma Vishay
12M0505
Transient Suppressor Diode,single,unidirectional,47.8V V(Rwm),do-214Ac / Sma Vishay 12M0505
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE CTIONAL,47.8V V(RWM),DO-214AC / SMA

TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRECTIONAL,47.8V V(RWM),DO-214AC / SMA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number P4SMA56A-E3/61GIDKR-ND 144-P4SMA56A-E3/61 791177-P4SMA56A-E3/61 P4SMA56A-E3/61 12M0505
Product Name TVS Diodes SMD 400W 77V TVS Protection Diode TVS - TVS - Diodes - P4SMA56A-E3/61 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Transient Suppressor Diode,single,unidirectional,47.8V V(Rwm),do-214Ac / Sma Vishay
Configuration Single Single Single
Package SMA; DO-214AC, SMA Tape and Reel SMA; DO-214AC (SMA)
Peak Pulse Power 400 watts 400 watts 400 watts 400 watts
VC 77 volts 77 volts 77 volts
Unlock Full Specs
to access all available technical data