TVS DIODE 47.8VWM 77VC DO214AC
TVS DIODE 47.8VWM 77VC DO214AC
77V Clamp 5.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 47.8VWM 77VC DO214AC
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-P4SMA56AHE3_A/HCT-ND | P4SMA56AHE3_A/H |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) |
| Peak Pulse Power | 400 watts | 400 watts |
| VC | 77 volts | 77 volts |