Vishay Intertechnology, Inc. TVS - TVS - Diodes - P4SMA56CA-E3/5A P4SMA56CA-E3/5A

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 791178-P4SMA56CA-E3/ 5A Series: P4SMA, TransZorb Packaging: Reel package Type: Zener Operating Temperature Range: -65°C ~ 150°C (TJ) Package: DO-214AC, SMA Applications: General Mounting: SMD Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 47.8V Current - Peak Pulse (10/1000μs): 5.2A Power - Peak Pulse: 400W Power Line Protection: No Family Name: P4SMA56CA Categories: Circuit Protection Minimum Breakdown Voltage: 53.2V Manufacturer Package: DO-214AC (SMA) Maximum Clamping Voltage: 77V Alternative Parts (Cross-Reference): P4SMA56CA TRTS; P4SMA56CA HF3 TRTS; P4SMA56CA HF TRTB; P4SMA56CA TRTB; Introduction Date: February 01, 1990 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 791178-P4SMA56CA-E3/ 5A Series: P4SMA, TransZorb Packaging: Reel package Type: Zener Operating Temperature Range: -65°C ~ 150°C (TJ) Package: DO-214AC, SMA Applications: General Mounting: SMD Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 47.8V Current - Peak Pulse (10/1000μs): 5.2A Power - Peak Pulse: 400W Power Line Protection: No Family Name: P4SMA56CA Categories: Circuit Protection Minimum Breakdown Voltage: 53.2V Manufacturer Package: DO-214AC (SMA) Maximum Clamping Voltage: 77V Alternative Parts (Cross-Reference): P4SMA56CA TRTS; P4SMA56CA HF3 TRTS; P4SMA56CA HF TRTB; P4SMA56CA TRTB; Introduction Date: February 01, 1990 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - P4SMA56CA-E3/5A - 791178-P4SMA56CA-E3/5A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P4SMA56CA-E3/5A
791178-P4SMA56CA-E3/5A
TVS - TVS - Diodes - P4SMA56CA-E3/5A 791178-P4SMA56CA-E3/5A
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 791178-P4SMA56CA-E3/ 5A Series: P4SMA, TransZorb Packaging: Reel package Type: Zener Operating Temperature Range: -65°C ~ 150°C (TJ) Package: DO-214AC, SMA Applications: General Mounting: SMD Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 47.8V Current - Peak Pulse (10/1000μs): 5.2A Power - Peak Pulse: 400W Power Line Protection: No Family Name: P4SMA56CA Categories: Circuit Protection Minimum Breakdown Voltage: 53.2V Manufacturer Package: DO-214AC (SMA) Maximum Clamping Voltage: 77V Alternative Parts (Cross-Reference): P4SMA56CA TRTS; P4SMA56CA HF3 TRTS; P4SMA56CA HF TRTB; P4SMA56CA TRTB; Introduction Date: February 01, 1990 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 791178-P4SMA56CA-E3/5A
Series: P4SMA, TransZorb
Packaging: Reel package
Type: Zener
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: DO-214AC, SMA
Applications: General
Mounting: SMD
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 47.8V
Current - Peak Pulse (10/1000μs): 5.2A
Power - Peak Pulse: 400W
Power Line Protection: No
Family Name: P4SMA56CA
Categories: Circuit Protection
Minimum Breakdown Voltage: 53.2V
Manufacturer Package: DO-214AC (SMA)
Maximum Clamping Voltage: 77V
Alternative Parts (Cross-Reference): P4SMA56CA TRTS; P4SMA56CA HF3 TRTS; P4SMA56CA HF TRTB; P4SMA56CA TRTB;
Introduction Date: February 01, 1990
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
300 W TVS Protection Diode - 144-P4SMA56CA-E3/5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300 W TVS Protection Diode
144-P4SMA56CA-E3/5A
300 W TVS Protection Diode 144-P4SMA56CA-E3/5A
DIODE 300 W, BIDIRECTIONAL, SILICON, TVS DIODE, DO-214AC, ROHS COMPLIANT, PLASTIC, SMA, 2 PIN, Transient Suppressor Product overview: P4SMA56CA-E3/5A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 300 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 300 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4SMA56CA-E3/5A can be used for catalog matching and distributor lookup.

DIODE 300 W, BIDIRECTIONAL, SILICON, TVS DIODE, DO-214AC, ROHS COMPLIANT, PLASTIC, SMA, 2 PIN, Transient Suppressor Product overview: P4SMA56CA-E3/5A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 300 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 300 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4SMA56CA-E3/5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - P4SMA56CA-E3/5A-ND - DigiKey
Thief River Falls, MN, United States
77V Clamp 5.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

77V Clamp 5.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P4SMA56CA-E3/5A - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P4SMA56CA-E3/5A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P4SMA56CA-E3/5A
TVS DIODE 47.8VWM 77VC DO214AC

TVS DIODE 47.8VWM 77VC DO214AC

Supplier's Site
400W,56V 5%,bidir,sma Tvs Vishay - 53T1761 - Newark, An Avnet Company
Chicago, IL, United States
400W,56V 5%,bidir,sma Tvs Vishay
53T1761
400W,56V 5%,bidir,sma Tvs Vishay 53T1761
400W,56V 5%,BIDIR,SMA TVS

400W,56V 5%,BIDIR,SMA TVS

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 791178-P4SMA56CA-E3/5A 144-P4SMA56CA-E3/5A P4SMA56CA-E3/5A-ND P4SMA56CA-E3/5A 53T1761
Product Name TVS - TVS - Diodes - P4SMA56CA-E3/5A 300 W TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 400W,56V 5%,bidir,sma Tvs Vishay
Configuration Single Single Single
Peak Pulse Power 400 watts 400 watts 400 watts 400 watts
VC 77 volts 77 volts 77 volts
VBR 53.2 volts 53.2 volts 53.2 volts
Unlock Full Specs
to access all available technical data