DigiKey Datasheets for Transient Voltage Suppressor Diodes (TVS)
Transient voltage suppressor (TVS) diodes are designed to limit over-voltages. They can dissipate high amounts of transient power in a short period of time.
Transient Voltage Suppressor Diodes (TVS): Learn more
| Product Name | Notes |
|---|---|
| 125V Clamp 3.2A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 125V Clamp 3.3A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 125V Clamp 3.3A Ipp Tvs Diode Through Hole DO-41 | |
| 125V Clamp 3.4A Ipp Tvs Diode Through Hole DO-41 | |
| 13.4V Clamp 29.9A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 13.4V Clamp 30.6A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 13.4V Clamp 30.6A Ipp Tvs Diode Through Hole DO-41 | |
| 13.4V Clamp 31A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 13.4V Clamp 31A Ipp Tvs Diode Through Hole DO-41 | |
| 13.8V Clamp 30A Ipp Tvs Diode Through Hole DO-41 | |
| 131.25V Clamp 3.3A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 131V Clamp 3.2A Ipp Tvs Diode Through Hole DO-41 | |
| 137V Clamp 2.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 137V Clamp 3.1A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 137V Clamp 3A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 137V Clamp 3A Ipp Tvs Diode Surface Mount SMA | |
| 14.07V Clamp 30.6A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 14.5V Clamp 27.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 14.5V Clamp 28.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 14.5V Clamp 28.3A Ipp Tvs Diode Surface Mount SMA | |
| 14.5V Clamp 29A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 14.5V Clamp 29A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 143.85V Clamp 3A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 144V Clamp 2.9A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 15.23V Clamp 28.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 15.6V Clamp 25.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 15.6V Clamp 26.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 15.6V Clamp 26.3A Ipp Tvs Diode Surface Mount SMA | |
| 15.6V Clamp 27A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 15.6V Clamp 27A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 152V Clamp 2.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 152V Clamp 2.7A Ipp Tvs Diode Surface Mount SMA | |
| 152V Clamp 2.8A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 152V Clamp 2A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 158V Clamp 2.7A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 159.6V Clamp 2.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 15V Clamp 28A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 16.2V Clamp 26A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 16.38V Clamp 26.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 16.7V Clamp 24.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 16.7V Clamp 24.6A Ipp Tvs Diode Surface Mount SMA | |
| 16.7V Clamp 24A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 16.7V Clamp 25A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 16.7V Clamp 25A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 162V Clamp 2.5A Ipp Tvs Diode Surface Mount SMA | |
| 165V Clamp 1.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 165V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 165V Clamp 2.5A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 165V Clamp 2.5A Ipp Tvs Diode Surface Mount SMA | |
| 17.3V Clamp 24A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 17.54V Clamp 24.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 173.25V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 173V Clamp 2.4A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 177V Clamp 2.3A Ipp Tvs Diode Surface Mount SMA | |
| 179V Clamp 1.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 179V Clamp 2.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 179V Clamp 2.3A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 179V Clamp 2.3A Ipp Tvs Diode Surface Mount SMA | |
| 18.2V Clamp 22.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 18.2V Clamp 22.5A Ipp Tvs Diode Surface Mount SMA | |
| 18.2V Clamp 22A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 18.2V Clamp 23A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 18.2V Clamp 23A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 187.95V Clamp 2.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 187V Clamp 2.2A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 19.11V Clamp 22.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 193V Clamp 2A Ipp Tvs Diode Surface Mount SMA | |
| 19V Clamp 22A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 207V Clamp 1.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 207V Clamp 2A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 207V Clamp 2A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 207V Clamp 2A Ipp Tvs Diode Surface Mount SMA | |
| 209V Clamp 1.9A Ipp Tvs Diode Surface Mount SMA | |
| 217.35V Clamp 2A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 22.26V Clamp 19.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 243V Clamp 1.6A Ipp Tvs Diode Surface Mount SMA | |
| TVS DIODE 10.2VWM 16.7V DO214AC | |
| TVS DIODE 10.5VWM 19VC DO214AC | |
| TVS DIODE 102VWM 165VC DO214AC | |
| TVS DIODE 105VWM 187VC DO214AC | |
| TVS DIODE 11.1VWM 18.2V DO214AC | |
| TVS DIODE 111VWM 179VC DO214AC | |
| TVS DIODE 12.1VWM 22VC DO214AC | |
| TVS DIODE 121VWM 215VC DO214AC | |
| TVS DIODE 128VWM 207VC DO214AC | |
| TVS DIODE 7.37VWM 13.8V DO204AL | |
| TVS DIODE 7.78VWM 13.4V DO204AL | |
| TVS DIODE 7.78VWM 13.4VC DO41 | |
| TVS DIODE 7.8VWM 13.4VC DO41 | |
| TVS DIODE 73.7VWM 131V DO204AL | |
| TVS DIODE 77.8VWM 125V DO204AL | |
| TVS DIODE 77.8VWM 125VC DO41 | |
| TVS DIODE 8.1VWM 15VC DO214AC | |
| TVS DIODE 8.55VWM 14.5V DO214AC | |
| TVS DIODE 8.92VWM 16.2V DO214AC | |
| TVS DIODE 81VWM 144VC DO214AC | |
| TVS DIODE 85.5VWM 137V DO214AC | |
| TVS DIODE 85.5VWM 137VC SMA | |
| TVS DIODE 89.2VWM 158V DO214AC | |
| TVS DIODE 9.4VWM 15.6V DO214AC | |
| TVS DIODE 9.72VWM 17.3V DO214AC | |
| TVS DIODE 94VWM 152VC DO214AC | |
| TVS DIODE 97.2VWM 173V DO214AC | |
| TVS, UNI-DIR, 400W, 85.5V, DO-21 |
| << Prev | Next >> |