TVS, BI-DIR, 400W, 47.8V, DO-214
TVS, BI-DIR, 400W, 47.8V, DO-214
TVS, BI-DIR, 400W, 47.8V, DO-214
TVS, Bi-Dir, 400W, 47.8V, DO-214AC (SMA)
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4786-P4SMA56CACT-ND | 1602-P4SMA56CA |
| Product Name | TVS Diodes | TVS Diodes |
| Configuration | Single | |
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) |
| Peak Pulse Power | 400 watts | 400 watts |
| VC | 77 volts | |
| VBR | 53.2 volts |