TVS DIODE 5.8VWM 10.5VC SMA
TVS DIODE 5.8VWM 10.5VC SMA
TVS DIODE 5.8VWM 10.5VC SMA
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5272-P4SMA6.8ADKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SMA; DO-214AC, SMA |
| Peak Pulse Power | 400 watts |
| VC | 10.5 volts |