Manufacturer: Vishay
Win Source Part Number: 1085639-P4SMA440A-E3
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DO-214AC (SMA)
STAND-OFF Voltage (Vwm): 376V
Minimum Breakdown Voltage: 418V
Max Clamping Voltage: 602V
Peak Pulse Current(Ippm): 500mA
Power Dissipation - Pd: 300W
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient
602V Clamp 500mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 376VWM 602VC DO214AC Product overview: P4SMA440A-E3/61 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4SMA440A-E3/61 can be used for catalog matching and distributor lookup.
TVS DIODE 376VWM 602VC DO214AC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1085639-P4SMA440A-E3/61 | P4SMA440A-E3/61GITR-ND | 144-P4SMA440A-E3/61 | P4SMA440A-E3/61 |
| Product Name | TVS - TVS - Diodes - P4SMA440A-E3/61 | TVS Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SMA; DO-214AC (SMA) | SMA; DO-214AC, SMA | Tape & Reel (TR) | SMA; DO-214AC (SMA) |
| VWM | 376 volts | |||
| IPPM | 0.5000 amps | |||
| VC | 602 volts | 602 volts | 602 volts | |
| VBR | 418 volts | 418 volts | 418 volts |