DigiKey Datasheets for Transient Voltage Suppressor Diodes (TVS)

Transient voltage suppressor (TVS) diodes are designed to limit over-voltages. They can dissipate high amounts of transient power in a short period of time.
Transient Voltage Suppressor Diodes (TVS): Learn more

Page: 1 10 20 30 40 50 60 70 71 72 73 74 75 76 77 78 79 80 81 82 90 100 110 120 130 140 150 173
Product Name Notes
10.5V Clamp 38.1A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
10.5V Clamp 39A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
10.5V Clamp 39A Ipp Tvs Diode Through Hole DO-41
10.5V Clamp 40A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
10.5V Clamp 40A Ipp Tvs Diode Through Hole DO-41
10.8V Clamp 37A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
10.8V Clamp 38A Ipp Tvs Diode Through Hole DO-41
103V Clamp 3.9A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
103V Clamp 4.1A Ipp Tvs Diode Through Hole DO-41
103V Clamp 4A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
103V Clamp 4A Ipp Tvs Diode Through Hole DO-41
108.15V Clamp 4A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
108V Clamp 3.7A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
108V Clamp 3.9A Ipp Tvs Diode Through Hole DO-41
11.03V Clamp 39A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
11.3V Clamp 35.4A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
11.3V Clamp 36.3A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
11.3V Clamp 36.3A Ipp Tvs Diode Through Hole DO-41
11.3V Clamp 37A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
11.3V Clamp 37A Ipp Tvs Diode Through Hole DO-41
11.7V Clamp 34.2A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
11.7V Clamp 36A Ipp Tvs Diode Through Hole DO-41
11.87V Clamp 36.3A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
113V Clamp 3.5A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
113V Clamp 3.6A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
113V Clamp 3.7A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
113V Clamp 3.7A Ipp Tvs Diode Through Hole DO-41
118.65V Clamp 3.6A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
118V Clamp 3.4A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
118V Clamp 3.6A Ipp Tvs Diode Through Hole DO-41
12.1V Clamp 33.1A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
12.1V Clamp 33.9A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
12.1V Clamp 34A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
12.1V Clamp 35A Ipp Tvs Diode Through Hole DO-41
12.5V Clamp 33A Ipp Tvs Diode Through Hole DO-41
12.71V Clamp 33.9A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
125V Clamp 3.2A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
125V Clamp 3.3A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
125V Clamp 3.4A Ipp Tvs Diode Through Hole DO-41
13.4V Clamp 29.9A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
13.4V Clamp 30.6A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
13.4V Clamp 31A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
13.4V Clamp 31A Ipp Tvs Diode Through Hole DO-41
131.25V Clamp 3.3A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
14.07V Clamp 30.6A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
740V Clamp 540mA Ipp Tvs Diode Through Hole DO-204AL (DO-41)
740V Clamp 540mA Ipp Tvs Diode Through Hole DO-41
760V Clamp 400mA Ipp Tvs Diode Through Hole DO-204AL (DO-41)
760V Clamp 520mA Ipp Tvs Diode Through Hole DO-204AL (DO-41)
761.25V Clamp 550mA Ipp Tvs Diode Through Hole DO-204AL (DO-41)
772V Clamp 520mA Ipp Tvs Diode Through Hole DO-204AL (DO-41)
777V Clamp 540mA Ipp Tvs Diode Through Hole DO-204AL (DO-41)
77V Clamp 5.2A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
77V Clamp 5.3A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
77V Clamp 5.4A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
77V Clamp 5.5A Ipp Tvs Diode Through Hole DO-41
798V Clamp 520mA Ipp Tvs Diode Through Hole DO-204AL (DO-41)
80.5V Clamp 5.2A Ipp Tvs Diode Through Hole DO-41
80.5V Clamp 5A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
80.85V Clamp 5.3A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
85V Clamp 4.7A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
85V Clamp 4.8A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
85V Clamp 5A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
85V Clamp 5A Ipp Tvs Diode Through Hole DO-41
89.25V Clamp 4.8A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
89V Clamp 4.5A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
89V Clamp 4.7A Ipp Tvs Diode Through Hole DO-41
92V Clamp 4.35A Ipp Tvs Diode Through Hole DO-41
92V Clamp 4.3A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
92V Clamp 4.5A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
92V Clamp 4.6A Ipp Tvs Diode Through Hole DO-41
96.6V Clamp 4.5A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
98V Clamp 4.1A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
98V Clamp 4.3A Ipp Tvs Diode Through Hole DO-41
Clamp Ipp Tvs Diode Through Hole DO-41
TVS DIODE 45.4VWM 80.5V DO204AL
TVS DIODE 459VWM 740VC DO204AL
TVS DIODE 459VWM 740VC DO41
TVS DIODE 467VWM 760VC DO204AL
TVS DIODE 47.8VWM 77VC DO204AC
TVS DIODE 47.8VWM 77VC DO204AL
TVS DIODE 47.8VWM 77VC DO41
TVS DIODE 470.3VWM 759VC DO41
TVS DIODE 495VWM 760VC DO41
TVS DIODE 5.5VWM 10.8V DO204AL
TVS DIODE 5.8VWM 10.5V DO204AC
TVS DIODE 5.8VWM 10.5V DO204AL
TVS DIODE 5.8VWM 10.5VC DO41
TVS DIODE 50.2VWM 89VC DO204AL
TVS DIODE 513VWM 828VC DO41
TVS DIODE 53VWM 85VC DO204AC
TVS DIODE 53VWM 85VC DO204AL
TVS DIODE 53VWM 85VC DO41
TVS DIODE 55.1VWM 98VC DO204AL
TVS DIODE 58.1VWM 92VC DO204AC
TVS DIODE 58.1VWM 92VC DO204AL
TVS DIODE 58.1VWM 92VC DO41
TVS DIODE 6.05VWM 11.7V DO204AL
TVS DIODE 6.4VWM 11.3V DO204AC
TVS DIODE 6.4VWM 11.3V DO204AL
TVS DIODE 6.4VWM 11.3VC DO41
TVS DIODE 6.63VWM 12.5V DO204AL
TVS DIODE 60.7VWM 108V DO204AL
TVS DIODE 64.1VWM 103V DO204AC
TVS DIODE 64.1VWM 103V DO204AL
TVS DIODE 64.1VWM 103VC DO41
TVS DIODE 66.4VWM 118V DO204AL
TVS DIODE 7.02VWM 12.1V DO204AL
TVS DIODE 7.02VWM 12.1VC DO41
TVS DIODE 7.37VWM 13.8V DO204AL
TVS DIODE 7.78VWM 13.4V DO204AL
TVS DIODE 7.78VWM 13.4VC DO41
TVS DIODE 7.7VWM 13.4V DO204AC
TVS DIODE 7.8VWM 13.4VC DO41
TVS DIODE 70.1VWM 113V DO204AC
TVS DIODE 70.1VWM 113V DO204AL
TVS DIODE 70.1VWM 113VC DO41
TVS DIODE 73.7VWM 131V DO204AL
TVS DIODE 77.8VWM 125V DO204AC
TVS DIODE 77.8VWM 125V DO204AL
TVS DIODE 77.8VWM 125VC DO41
TVS DIODE 7VWM 12.1VC DO204AC
TVS DIODE 7VWM 12.1VC DO41

<< Prev Next >>