10.5V Clamp 39A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
10.5V Clamp 39A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
10.5V Clamp 39A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 5.8VWM 10.5VC DO214AC
TVS DIODE 5.8VWM 10.5VC DO214AC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P4SMA6.8ABBDKR-ND | P4SMA6.8A | P4SMA6.8A |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | ||
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | SMA; DO-214AC, SMA |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts |
| VC | 10.5 volts | 10.5 volts | 10.5 volts |