Littelfuse, Inc. 400W Surface Mount Transient Voltage (TVS) Diode - P4SMA P4SMA68A

Description
The P4SMA series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Typical IR less than 1μA when VBR min>12V Surface mount footprint for compact PCB layout Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) Built-in strain relief Fast response time typically less than 1 ps from 0 V to BV min
Request a Quote Datasheet
Description
The P4SMA series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Typical IR less than 1μA when VBR min>12V Surface mount footprint for compact PCB layout Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) Built-in strain relief Fast response time typically less than 1 ps from 0 V to BV min
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400W Surface Mount Transient Voltage (TVS) Diode - P4SMA - P4SMA68A - Littelfuse, Inc.
Rosemont, IL, United States
400W Surface Mount Transient Voltage (TVS) Diode - P4SMA
P4SMA68A
400W Surface Mount Transient Voltage (TVS) Diode - P4SMA P4SMA68A
The P4SMA series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Typical IR less than 1μA when VBR min>12V Surface mount footprint for compact PCB layout Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) Built-in strain relief Fast response time typically less than 1 ps from 0 V to BV min

The P4SMA series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Typical IR less than 1μA when VBR min>12V Surface mount footprint for compact PCB layout Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) Built-in strain relief Fast response time typically less than 1 ps from 0 V to BV min

Supplier's Site Datasheet
TVS Diodes - 18-P4SMA68ATR-ND - DigiKey
Thief River Falls, MN, United States
92V Clamp 4.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

92V Clamp 4.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - 18-P4SMA68ACT-ND - DigiKey
Thief River Falls, MN, United States
92V Clamp 4.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

92V Clamp 4.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - 18-P4SMA68ADKR-ND - DigiKey
Thief River Falls, MN, United States
92V Clamp 4.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

92V Clamp 4.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P4SMA68A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P4SMA68A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P4SMA68A
TVS DIODE 58.1VWM 92VC DO214AC

TVS DIODE 58.1VWM 92VC DO214AC

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number P4SMA68A 18-P4SMA68ATR-ND P4SMA68A
Product Name 400W Surface Mount Transient Voltage (TVS) Diode - P4SMA TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS
VC 92 volts 92 volts 92 volts
VBR 64.6 to 71.4 volts 64.6 volts 64.6 volts
Configuration Single
Unlock Full Specs
to access all available technical data

Similar Products

TVS Diodes - 1222406 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Single
RoHS Compliant RoHS
Package Do-214aa (smb)
View Details
Power TVS Modules - 704-15K36H1 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 36 volts
View Details
600 W Transient Voltage Suppressor - P6SMB39CAJ - Nexperia B.V.
Specs
Direction Bidirectional
RoHS Compliant RoHS
Package SOD1002-1
View Details