The P4SMA series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Typical IR less than 1μA when VBR min>12V Surface mount footprint for compact PCB layout Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) Built-in strain relief Fast response time typically less than 1 ps from 0 V to BV min
602V Clamp 700mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
602V Clamp 700mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
602V Clamp 700mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS SMA 376V 400W UNIDIR
TVS Diodes / ESD Suppressors 376V 400W 5% Uni-directional
TVS DIODE, UNIDIR, 376V, DO-214AC ROHS COMPLIANT: YES
TVS DIODE 376VWM 602VC DO214AC
| Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P4SMA440A | P4SMA440ATR-ND | P4SMA440A | P4SMA440A | 67AH3174 | P4SMA440A |
| Product Name | 400W Surface Mount Transient Voltage (TVS) Diode - P4SMA | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | Tvs Diode, Unidir, 376V, Do-214Ac Rohs Compliant Littelfuse | TVS Diodes |
| RoHS Compliant | RoHS | RoHS | ||||
| VC | 602 volts | 602 volts | 602 volts | 602 volts | ||
| VBR | 418 to 462 volts | 418 volts | 418 volts | 418 volts | ||
| Configuration | Single | |||||
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | DO-214AC-2 (SMA) | SMA; DO-214AC, SMA |