740V Clamp 500mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
740V Clamp 500mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
740V Clamp 500mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 486VWM 740VC DO214AC Product overview: P4SMA540CA from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4SMA540CA can be used for catalog matching and distributor lookup.
TVS DIODE 486VWM 740VC DO214AC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-P4SMA540CATR-ND | 144-P4SMA540CA | P4SMA540CA |
| Product Name | TVS Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |
| Package | SMA; DO-214AC, SMA | Tape & Reel (TR) | SMA; DO-214AC (SMA) |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts |
| VC | 740 volts | 740 volts |