70.1V Clamp 5.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
400W,51V 5%,UNIDIR,SMA TVS
TVS DIODE 43.6VWM 70.1VC DO214AC
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P4SMA51A-M3/61-ND | 53T1754 | P4SMA51A-M3/61 |
| Product Name | TVS Diodes | 400W,51V 5%,unidir,sma Tvs Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | |
| Peak Pulse Power | 400 watts | 400 watts | |
| VC | 70.1 volts | 70.1 volts |