Manufacturer: Vishay
Win Source Part Number: 1085662-P4SMA62A-E3/
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DO-214AC (SMA)
STAND-OFF Voltage (Vwm): 53V
Minimum Breakdown Voltage: 58.9V
Max Clamping Voltage: 85V
Peak Pulse Current(Ippm): 4.7A
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
400W TVS Diode, Unidirectional, 85V Clamping, SMA, 1-Ch Product overview: P4SMA62A-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 85V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 85V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4SMA62A-E3/61 can be used for catalog matching and distributor lookup.
85V Clamp 4.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
85V Clamp 4.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
85V Clamp 4.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 53VWM 85VC DO214AC
TVS DIODE 53VWM 85VC DO214AC
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1085662-P4SMA62A-E3/61 | 144-P4SMA62A-E3/61 | P4SMA62A-E3/61GITR-ND | P4SMA62A-E3/61 | P4SMA62A-E3/61 | 12M0509 |
| Product Name | TVS - TVS - Diodes - P4SMA62A-E3/61 | 400W 85V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Transient Suppressor Diode,single,unidirectional,53V V(Rwm),do-214Ac / Sma Vishay |
| Package | SMA; DO-214AC (SMA) | Tape and Reel | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | SMA; DO-214AC, SMA | |
| VWM | 53 volts | |||||
| IPPM | 4.7 amps | |||||
| VC | 85 volts | 85 volts | 85 volts | 85 volts | ||
| VBR | 58.9 volts | 58.9 volts | 58.9 volts | 58.9 volts |