77V Clamp 5.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE, BIDIR, 47.8V, 400W, DO-214AC ROHS COMPLIANT: YES
TVS DIODE 47.8VWM 77VC DO214AC
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P4SMA56CAHM3_A/H-ND | 82AH7730 | P4SMA56CAHM3_A/H |
| Product Name | TVS Diodes | Tvs Diode, Bidir, 47.8V, 400W, Do-214Ac Rohs Compliant Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | |
| Peak Pulse Power | 400 watts | 400 watts | |
| VC | 77 volts | 77 volts |