Vishay Intertechnology, Inc. TVS - TVS - Diodes - P4SMA510A-E3/61 P4SMA510A-E3/61

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 791174-P4SMA510A-E3/ 61 Series: P4SMA, TransZorb Packaging: Reel package Type: Zener Operating Temperature Range: -65°C ~ 150°C (TJ) Package: DO-214AC, SMA Applications: General Mounting: SMD Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 434V Current - Peak Pulse (10/1000μs): 430mA Power - Peak Pulse: 300W Power Line Protection: No Family Name: P4SMA510A Categories: Circuit Protection Minimum Breakdown Voltage: 485V Manufacturer Package: DO-214AC (SMA) Maximum Clamping Voltage: 698V Alternative Parts (Cross-Reference): P4SMA510AHE3_B/I ; P4SMA510AHM3_B/I; P4SMA510AHE3_B/H; P4SMA510AHM3/I; Introduction Date: October 29, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 791174-P4SMA510A-E3/ 61 Series: P4SMA, TransZorb Packaging: Reel package Type: Zener Operating Temperature Range: -65°C ~ 150°C (TJ) Package: DO-214AC, SMA Applications: General Mounting: SMD Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 434V Current - Peak Pulse (10/1000μs): 430mA Power - Peak Pulse: 300W Power Line Protection: No Family Name: P4SMA510A Categories: Circuit Protection Minimum Breakdown Voltage: 485V Manufacturer Package: DO-214AC (SMA) Maximum Clamping Voltage: 698V Alternative Parts (Cross-Reference): P4SMA510AHE3_B/I ; P4SMA510AHM3_B/I; P4SMA510AHE3_B/H; P4SMA510AHM3/I; Introduction Date: October 29, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - P4SMA510A-E3/61 - 791174-P4SMA510A-E3/61 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P4SMA510A-E3/61
791174-P4SMA510A-E3/61
TVS - TVS - Diodes - P4SMA510A-E3/61 791174-P4SMA510A-E3/61
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 791174-P4SMA510A-E3/ 61 Series: P4SMA, TransZorb Packaging: Reel package Type: Zener Operating Temperature Range: -65°C ~ 150°C (TJ) Package: DO-214AC, SMA Applications: General Mounting: SMD Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 434V Current - Peak Pulse (10/1000μs): 430mA Power - Peak Pulse: 300W Power Line Protection: No Family Name: P4SMA510A Categories: Circuit Protection Minimum Breakdown Voltage: 485V Manufacturer Package: DO-214AC (SMA) Maximum Clamping Voltage: 698V Alternative Parts (Cross-Reference): P4SMA510AHE3_B/I ; P4SMA510AHM3_B/I; P4SMA510AHE3_B/H; P4SMA510AHM3/I; Introduction Date: October 29, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 791174-P4SMA510A-E3/61
Series: P4SMA, TransZorb
Packaging: Reel package
Type: Zener
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: DO-214AC, SMA
Applications: General
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 434V
Current - Peak Pulse (10/1000μs): 430mA
Power - Peak Pulse: 300W
Power Line Protection: No
Family Name: P4SMA510A
Categories: Circuit Protection
Minimum Breakdown Voltage: 485V
Manufacturer Package: DO-214AC (SMA)
Maximum Clamping Voltage: 698V
Alternative Parts (Cross-Reference): P4SMA510AHE3_B/I ; P4SMA510AHM3_B/I; P4SMA510AHE3_B/H; P4SMA510AHM3/I;
Introduction Date: October 29, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TVS Protection Diode - 144-P4SMA510A-E3/61 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-P4SMA510A-E3/61
TVS Protection Diode 144-P4SMA510A-E3/61
TVS DIODE 434VWM 698VC DO214AC Product overview: P4SMA510A-E3/61 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4SMA510A-E3/61 can be used for catalog matching and distributor lookup.

TVS DIODE 434VWM 698VC DO214AC Product overview: P4SMA510A-E3/61 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4SMA510A-E3/61 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - P4SMA510A-E3/61GITR-ND - DigiKey
Thief River Falls, MN, United States
698V Clamp 430mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)

698V Clamp 430mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P4SMA510A-E3/61 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P4SMA510A-E3/61
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P4SMA510A-E3/61
TVS DIODE 434VWM 698VC DO214AC

TVS DIODE 434VWM 698VC DO214AC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 791174-P4SMA510A-E3/61 144-P4SMA510A-E3/61 P4SMA510A-E3/61GITR-ND P4SMA510A-E3/61
Product Name TVS - TVS - Diodes - P4SMA510A-E3/61 TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single Single
Peak Pulse Power 300 watts 300 watts 300 watts 300 watts
VC 698 volts 698 volts 698 volts
VBR 485 volts 485 volts 485 volts
Unlock Full Specs
to access all available technical data