760V Clamp 500mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
760V Clamp 500mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
760V Clamp 500mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 495VWM 760VC DO214AC
TVS Diodes / ESD Suppressors 550V 400W UniDir
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P4SMA550ABBCT-ND | P4SMA550A | P4SMA550A |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| Configuration | Single | ||
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | DO-214AC-2 (SMA) |
| Peak Pulse Power | 400 watts | 400 watts | |
| VC | 760 volts | 760 volts |