DigiKey Datasheets for Transient Voltage Suppressor Diodes (TVS)

Transient voltage suppressor (TVS) diodes are designed to limit over-voltages. They can dissipate high amounts of transient power in a short period of time.
Transient Voltage Suppressor Diodes (TVS): Learn more

Page: 1 20 30 40 50 60 70 78 79 80 81 82 83 84 85 86 87 88 89 90 100 110 120 130 140 150 173
Product Name Notes
17.3V Clamp 34.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
179V Clamp 3.35A Ipp Tvs Diode Through Hole DO-15
179V Clamp 3.3A (8/20µs) Ipp Tvs Diode Through Hole Axial
179V Clamp 3.3A Ipp Tvs Diode Through Hole DO-15
179V Clamp 3.4A Ipp Tvs Diode Through Hole DO-15
179V Clamp 3.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
179V Clamp 3.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
18.2V Clamp 33.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
18.2V Clamp 33A (8/20µs) Ipp Tvs Diode Through Hole Axial
18.2V Clamp 33A Ipp Tvs Diode Through Hole DO-15
18.2V Clamp 33A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
18.2V Clamp 34A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
187.95V Clamp Ipp Tvs Diode Through Hole DO-204AC (DO-15)
187V Clamp 3.2A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
19.11V Clamp Ipp Tvs Diode Through Hole DO-204AC (DO-15)
19V Clamp 31.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
207V Clamp 2.9A (8/20µs) Ipp Tvs Diode Through Hole Axial
207V Clamp 2.9A Ipp Tvs Diode Through Hole DO-15
207V Clamp 2.9A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
207V Clamp 3A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
21.2V Clamp 28.3A Ipp Tvs Diode Through Hole DO-15
21.2V Clamp 28.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
21.2V Clamp 28.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
21.2V Clamp 28A (8/20µs) Ipp Tvs Diode Through Hole Axial
21.2V Clamp 28A Ipp Tvs Diode Through Hole DO-15
21.2V Clamp 29A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
215V Clamp 2.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
217.35V Clamp Ipp Tvs Diode Through Hole DO-204AC (DO-15)
219V Clamp 2.74A Ipp Tvs Diode Through Hole DO-15
219V Clamp 2.7A (8/20µs) Ipp Tvs Diode Through Hole Axial
219V Clamp 2.7A Ipp Tvs Diode Through Hole DO-15
219V Clamp 2.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
219V Clamp 2.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
22.26V Clamp Ipp Tvs Diode Through Hole DO-204AC (DO-15)
22.5V Clamp 26.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
22.5V Clamp 27.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
22.5V Clamp 27A (8/20µs) Ipp Tvs Diode Through Hole Axial
22.5V Clamp 27A Ipp Tvs Diode Through Hole DO-15
22.5V Clamp 28A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
229.95V Clamp Ipp Tvs Diode Through Hole DO-204AC (DO-15)
22V Clamp 27.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
23.5V Clamp 25.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
23.63V Clamp Ipp Tvs Diode Through Hole DO-204AC (DO-15)
230V Clamp 2.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
234V Clamp 2.56A Ipp Tvs Diode Through Hole DO-15
234V Clamp 2.6A Ipp Tvs Diode Through Hole DO-15
234V Clamp 2.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
244V Clamp 2.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
245.7V Clamp Ipp Tvs Diode Through Hole DO-204AC (DO-15)
246V Clamp 2.44A Ipp Tvs Diode Through Hole DO-15
246V Clamp 2.4A (8/20µs) Ipp Tvs Diode Through Hole Axial
246V Clamp 2.4A Ipp Tvs Diode Through Hole DO-15
246V Clamp 2.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
246V Clamp 2.5A Ipp Tvs Diode Through Hole DO-15
246V Clamp 2.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
25.2V Clamp 23.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
25.2V Clamp 24.2A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
25.2V Clamp 24A (8/20µs) Ipp Tvs Diode Through Hole Axial
25.2V Clamp 24A Ipp Tvs Diode Through Hole DO-15
25.5V Clamp 25A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
258.3V Clamp Ipp Tvs Diode Through Hole DO-204AC (DO-15)
258V Clamp 2.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
26.46V Clamp Ipp Tvs Diode Through Hole DO-204AC (DO-15)
265V Clamp 15A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
27.2V Clamp 147A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
317V Clamp 12.6A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
32.5V Clamp 123A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
TVS DIODE 10.5VWM 19VC DO204AC
TVS DIODE 105VWM 187VC DO204AC
TVS DIODE 11.1VWM 18.2V DO204AC
TVS DIODE 11.1VWM 18.2VC DO15
TVS DIODE 111VWM 179VC DO15
TVS DIODE 111VWM 179VC DO204AC
TVS DIODE 12.1VWM 22VC DO204AC
TVS DIODE 12.8VWM 21.2V DO204AC
TVS DIODE 12.8VWM 21.2VC DO15
TVS DIODE 12.9VWM 23.5V DO204AC
TVS DIODE 121VWM 215VC DO204AC
TVS DIODE 128VWM 207VC DO15
TVS DIODE 128VWM 207VC DO204AC
TVS DIODE 13.6VWM 22.5V DO204AC
TVS DIODE 13.6VWM 22.5VC DO15
TVS DIODE 130VWM 230VC DO204AC
TVS DIODE 136VWM 219VC DO15
TVS DIODE 136VWM 219VC DO204AC
TVS DIODE 138VWM 244VC DO204AC
TVS DIODE 14.5VWM 26.5V DO204AC
TVS DIODE 145VWM 234VC DO15
TVS DIODE 145VWM 234VC DO204AC
TVS DIODE 146VWM 258VC DO204AC
TVS DIODE 15.3VWM 25.2V DO204AC
TVS DIODE 15.3VWM 25.2VC DO15
TVS DIODE 154VWM 246VC DO15
TVS DIODE 154VWM 246VC DO204AC
TVS ZENER UNIDIR 600W 16V AXIAL

<< Prev Next >>