Vishay Intertechnology, Inc. TVS Diodes P4SMA51A-E3/61

Description
70.1V Clamp 5.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
70.1V Clamp 5.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - P4SMA51A-E3/61GITR-ND - DigiKey
Thief River Falls, MN, United States
70.1V Clamp 5.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

70.1V Clamp 5.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Protection Diode - 144-P4SMA51A-E3/61 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-P4SMA51A-E3/61
TVS Protection Diode 144-P4SMA51A-E3/61
TVS DIODE 43.6VWM 70.1VC DO214AC Product overview: P4SMA51A-E3/61 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4SMA51A-E3/61 can be used for catalog matching and distributor lookup.

TVS DIODE 43.6VWM 70.1VC DO214AC Product overview: P4SMA51A-E3/61 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4SMA51A-E3/61 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - P4SMA51A-E3/61 - 791173-P4SMA51A-E3/61 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P4SMA51A-E3/61
791173-P4SMA51A-E3/61
TVS - TVS - Diodes - P4SMA51A-E3/61 791173-P4SMA51A-E3/61
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 791173-P4SMA51A-E3/6 1 Series: P4SMA, TransZorb Packaging: Reel package Type: Zener Operating Temperature Range: -65°C ~ 150°C (TJ) Package: DO-214AC, SMA Applications: General Mounting: SMD Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 43.6V Current - Peak Pulse (10/1000μs): 5.7A Power - Peak Pulse: 400W Power Line Protection: No Family Name: P4SMA51A Categories: Circuit Protection Minimum Breakdown Voltage: 48.5V Manufacturer Package: DO-214AC (SMA) Maximum Clamping Voltage: 70.1V Alternative Parts (Cross-Reference): P4SMA51A; SMAJP4KE51A; SMAJP4KE51A-TP; P4SMA51AHM3_A/I; Introduction Date: October 29, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 791173-P4SMA51A-E3/61
Series: P4SMA, TransZorb
Packaging: Reel package
Type: Zener
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: DO-214AC, SMA
Applications: General
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 43.6V
Current - Peak Pulse (10/1000μs): 5.7A
Power - Peak Pulse: 400W
Power Line Protection: No
Family Name: P4SMA51A
Categories: Circuit Protection
Minimum Breakdown Voltage: 48.5V
Manufacturer Package: DO-214AC (SMA)
Maximum Clamping Voltage: 70.1V
Alternative Parts (Cross-Reference): P4SMA51A; SMAJP4KE51A; SMAJP4KE51A-TP; P4SMA51AHM3_A/I;
Introduction Date: October 29, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P4SMA51A-E3/61 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P4SMA51A-E3/61
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P4SMA51A-E3/61
TVS DIODE 43.6VWM 70.1VC DO214AC

TVS DIODE 43.6VWM 70.1VC DO214AC

Supplier's Site
Transient Suppressor Diode,single,unidirectional,43.6V V(Rwm),do-214Ac / Sma Vishay - 76K8859 - Newark, An Avnet Company
Chicago, IL, United States
Transient Suppressor Diode,single,unidirectional,43.6V V(Rwm),do-214Ac / Sma Vishay
76K8859
Transient Suppressor Diode,single,unidirectional,43.6V V(Rwm),do-214Ac / Sma Vishay 76K8859
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE CTIONAL,43.6V V(RWM),DO-214AC / SMA

TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRECTIONAL,43.6V V(RWM),DO-214AC / SMA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number P4SMA51A-E3/61GITR-ND 144-P4SMA51A-E3/61 791173-P4SMA51A-E3/61 P4SMA51A-E3/61 76K8859
Product Name TVS Diodes TVS Protection Diode TVS - TVS - Diodes - P4SMA51A-E3/61 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Transient Suppressor Diode,single,unidirectional,43.6V V(Rwm),do-214Ac / Sma Vishay
Configuration Single Single Single
Package SMA; DO-214AC, SMA Tape & Reel (TR) SMA; DO-214AC (SMA)
Peak Pulse Power 400 watts 400 watts 400 watts 400 watts
VC 70.1 volts 70.1 volts 70.1 volts
Unlock Full Specs
to access all available technical data