Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP51CA
82.8V Clamp 181A Ipp Tvs Diode Through Hole P600
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 15KP51CA | 15KP51CA-ND |
| Product Name | Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP51CA | TVS Diodes |
| RoHS Compliant | RoHS | |
| VC | 82.8 volts | 82.8 volts |
| VBR | 56.7 to ? volts | 56.7 volts |
| Configuration | Single |