Littelfuse, Inc. 15000W Axial Leaded Transient Suppression (TVS) Diode 15KPA120A

Description
The 15KPA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated chip junction in P600 package 15000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 36V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375" (9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
Request a Quote Datasheet
Description
The 15KPA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated chip junction in P600 package 15000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 36V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375" (9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15000W Axial Leaded Transient Suppression (TVS) Diode - 15KPA120A - Littelfuse, Inc.
Rosemont, IL, United States
15000W Axial Leaded Transient Suppression (TVS) Diode
15KPA120A
15000W Axial Leaded Transient Suppression (TVS) Diode 15KPA120A
The 15KPA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated chip junction in P600 package 15000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 36V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375" (9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated

The 15KPA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated chip junction in P600 package 15000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 36V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375" (9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated

Supplier's Site Datasheet
TVS Diodes - 15KPA120ATR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
15KPA120ATR-ND
TVS Diodes 15KPA120ATR-ND
192.3V Clamp 78.5A Ipp Tvs Diode Through Hole P600

192.3V Clamp 78.5A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
TVS Diodes - 15KPA120ACT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
15KPA120ACT-ND
TVS Diodes 15KPA120ACT-ND
192.3V Clamp 78.5A Ipp Tvs Diode Through Hole P600

192.3V Clamp 78.5A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
15KPA120A
TVS Diodes / ESD Suppressors 15KPA120A
TVS Diodes / ESD Suppressors TVS AXIAL HI-POWER

TVS Diodes / ESD Suppressors TVS AXIAL HI-POWER

Buy Now Datasheet
Tvs Diode; Product Range Littelfuse - 01P9684 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode; Product Range Littelfuse
01P9684
Tvs Diode; Product Range Littelfuse 01P9684
TVS DIODE; Product Range:-; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:120V; Clamping Voltage Max:192.3V; Diode Case Style:Axial Leaded; No. of Pins:2Pins; Minimum Breakdown Voltage:134V; Maximum Breakdown Voltage:146.8V RoHS Compliant: Yes

TVS DIODE; Product Range:-; TVS Polarity:Unidirectional; Reverse Standoff Voltage:120V; Clamping Voltage Max:192.3V; Diode Case Style:Axial Leaded; No. of Pins:2Pins; Minimum Breakdown Voltage:134V; Maximum Breakdown Voltage:146.8V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 15KPA120A 15KPA120ATR-ND 15KPA120A 01P9684
Product Name 15000W Axial Leaded Transient Suppression (TVS) Diode TVS Diodes TVS Diodes / ESD Suppressors Tvs Diode; Product Range Littelfuse
VC 192 volts 192 volts
VBR 134 to 147 volts 134 volts 134 volts
Configuration Single
Package P600, Axial P600-2 Axial Leaded
Peak Pulse Power 15000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power TVS Modules - 704-15K36H1 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 36 volts
View Details
TVS - TVS - Diodes - PUSB3AB6Z - 931102-PUSB3AB6Z - Win Source Electronics
Specs
Package 7-XSON (1.1x2.1)
Tj -40 to 85 C (-40 to 185 F)
View Details
600 W Transient Voltage Suppressor - P6SMB68CAJ - Nexperia B.V.
Specs
RoHS Compliant RoHS
Package SOD1002-1 SOD1002-1
Tj 150 C (302 F)
View Details
TVS Diodes - 2060308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Single
RoHS Compliant RoHS
Package SOD-323; Sod-323
View Details