Manufacturer: Micro Commercial Co
Win Source Part Number: 1006394-15KP48A-TP
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: R-6
STAND-OFF Voltage (Vwm): 48V
Minimum Breakdown Voltage: 53.3V
Max Clamping Voltage: 77.7V
Power Dissipation - Pd: 15000W (15kW)
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Sufficient
Quantity per package: 500
77.7V Clamp Ipp Tvs Diode Through Hole R-6
77.7V Clamp Ipp Tvs Diode Through Hole R-6
TVS DIODE 48VWM 77.7VC R6
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1006394-15KP48A-TP | 15KP48A-TPTR-ND | 15KP48A-TP |
| Product Name | TVS - TVS - Diodes - 15KP48A-TP | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | R-6 | R-6, Axial | R-6 |
| VWM | 48 volts | ||
| VC | 77.7 volts | 77.7 volts | 77.7 volts |
| VBR | 53.3 volts | 53.3 volts | 53.3 volts |