Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP28A
47.5V Clamp 316A Ipp Tvs Diode Through Hole P600
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1121355-15KP28A
Packaging: Bulk
Type: Zener
Mounting Style: Through Hole
Applications: General Purpose
Unidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 316A
Power - Peak Pulse: 15000W (15kW)
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: P600
Status: Obsolete
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.eicsemi.com
Manufacturer Package: P600, Axial
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 800
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 28V
Voltage - Breakdown (Minimum): 31.1V
Voltage - Clamping (Maximum) at Ipp: 47.5V
| Littelfuse, Inc. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 15KP28A | 15KP28A-ND | 1121355-15KP28A |
| Product Name | Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP28A | TVS Diodes | TVS - TVS - Diodes - 15KP28A |
| RoHS Compliant | RoHS | ||
| VC | 47.5 volts | 47.5 volts | 47.5 volts |
| VBR | 31.1 to ? volts | 31.1 volts | 31.1 volts |
| Configuration | Single |