Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP260
439.95V Clamp Ipp Tvs Diode Through Hole P600
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 15KP260 | 15KP260-ND |
| Product Name | Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP260 | TVS Diodes |
| RoHS Compliant | RoHS | |
| VC | 419 volts | 440 volts |
| VBR | 289 to ? volts | 273 volts |
| Configuration | Single |