The 15KPA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated chip junction in P600 package 15000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 36V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375" (9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
178.6V Clamp 84.5A Ipp Tvs Diode Through Hole P600
178.6V Clamp 84.5A Ipp Tvs Diode Through Hole P600
TVS DIODE; TVS Polarity:Bidirection
TVS Diodes / ESD Suppressors TVS AXIAL HI-POWER
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 15KPA110CA | 15KPA110CACT-ND | 01P9681 | 15KPA110CA |
| Product Name | 15000W Axial Leaded Transient Suppression (TVS) Diode | TVS Diodes | Tvs Diode; Tvs Polarity Littelfuse | TVS Diodes / ESD Suppressors |
| VC | 179 volts | 179 volts | 179 volts | |
| VBR | 123 to 134 volts | 123 volts | 123 to 134 volts | |
| Configuration | Single | |||
| Package | P600, Axial | Axial Leaded | P600-2 | |
| Peak Pulse Power | 15000 watts |