Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP260A
419V Clamp 36A Ipp Tvs Diode Through Hole P600
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 15KP260A | 15KP260A-ND |
| Product Name | Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP260A | TVS Diodes |
| RoHS Compliant | RoHS | |
| VC | 419 volts | 419 volts |
| VBR | 289 to ? volts | 289 volts |
| Configuration | Single |