Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP43A
69.7V Clamp 215A Ipp Tvs Diode Through Hole P600
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 15KP43A | 15KP43A-ND |
| Product Name | Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP43A | TVS Diodes |
| RoHS Compliant | RoHS | |
| VC | 69.7 volts | 69.7 volts |
| VBR | 47.8 to ? volts | 47.8 volts |
| Configuration | Single |