Micro Commercial Components Corp. TVS Protection Diode 15KP58A-TP

Description
TVS DIODE 58VWM 94VC R6 Product overview: 15KP58A-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-15KP58A-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 58VWM 94VC R6 Product overview: 15KP58A-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-15KP58A-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Protection Diode - 144-15KP58A-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-15KP58A-TP
TVS Protection Diode 144-15KP58A-TP
TVS DIODE 58VWM 94VC R6 Product overview: 15KP58A-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-15KP58A-TP can be used for catalog matching and distributor lookup.

TVS DIODE 58VWM 94VC R6 Product overview: 15KP58A-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-15KP58A-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 15KP58A-TPCT-ND - DigiKey
Thief River Falls, MN, United States
94V Clamp Ipp Tvs Diode Through Hole R-6

94V Clamp Ipp Tvs Diode Through Hole R-6

Buy Now Datasheet
TVS Diodes - 15KP58A-TPTR-ND - DigiKey
Thief River Falls, MN, United States
94V Clamp Ipp Tvs Diode Through Hole R-6

94V Clamp Ipp Tvs Diode Through Hole R-6

Buy Now Datasheet
TVS - TVS - Diodes - 15KP58A-TP - 764276-15KP58A-TP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 15KP58A-TP
764276-15KP58A-TP
TVS - TVS - Diodes - 15KP58A-TP 764276-15KP58A-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 764276-15KP58A-TP Packaging: Reel package Type: Zener Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: R6, Axial Applications: General Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 58V Power - Peak Pulse: 15000W (15kW) Power Line Protection: No Family Name: 15KP58A Categories: Circuit Protection Minimum Breakdown Voltage: 64.4V Manufacturer Package: R-6 Maximum Clamping Voltage: 94V Alternative Parts (Cross-Reference): 15KP58A; 15KPA60A-LF-T13; Introduction Date: February 12, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 500

Manufacturer: Micro Commercial Co
Win Source Part Number: 764276-15KP58A-TP
Packaging: Reel package
Type: Zener
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: R6, Axial
Applications: General
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 58V
Power - Peak Pulse: 15000W (15kW)
Power Line Protection: No
Family Name: 15KP58A
Categories: Circuit Protection
Minimum Breakdown Voltage: 64.4V
Manufacturer Package: R-6
Maximum Clamping Voltage: 94V
Alternative Parts (Cross-Reference): 15KP58A; 15KPA60A-LF-T13;
Introduction Date: February 12, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 500

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 15KP58A-TP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
15KP58A-TP
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 15KP58A-TP
TVS DIODE 58VWM 94VC R6

TVS DIODE 58VWM 94VC R6

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-15KP58A-TP 15KP58A-TPCT-ND 764276-15KP58A-TP 15KP58A-TP
Product Name TVS Protection Diode TVS Diodes TVS - TVS - Diodes - 15KP58A-TP Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape & Reel (TR) R-6, Axial R-6
Peak Pulse Power 15000 watts 15000 watts 15000 watts 15000 watts
Unlock Full Specs
to access all available technical data