Littelfuse, Inc. 15000W Axial Leaded Transient Suppression (TVS) Diode 15KPA110A

Description
The 15KPA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated chip junction in P600 package 15000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 36V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375" (9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
Request a Quote Datasheet
Description
The 15KPA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated chip junction in P600 package 15000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 36V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375" (9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15000W Axial Leaded Transient Suppression (TVS) Diode - 15KPA110A - Littelfuse, Inc.
Rosemont, IL, United States
15000W Axial Leaded Transient Suppression (TVS) Diode
15KPA110A
15000W Axial Leaded Transient Suppression (TVS) Diode 15KPA110A
The 15KPA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated chip junction in P600 package 15000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 36V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375" (9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated

The 15KPA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated chip junction in P600 package 15000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 36V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375" (9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated

Supplier's Site Datasheet
TVS Diodes - 15KPA110ATR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
15KPA110ATR-ND
TVS Diodes 15KPA110ATR-ND
178.6V Clamp 84.5A Ipp Tvs Diode Through Hole P600

178.6V Clamp 84.5A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
TVS Diodes - 15KPA110ACT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
15KPA110ACT-ND
TVS Diodes 15KPA110ACT-ND
178.6V Clamp 84.5A Ipp Tvs Diode Through Hole P600

178.6V Clamp 84.5A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
Tvs Diode, Full Reel; Product Range Littelfuse - 01P9679 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Full Reel; Product Range Littelfuse
01P9679
Tvs Diode, Full Reel; Product Range Littelfuse 01P9679
TVS DIODE, FULL REEL; Product Range:15KPA Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:110V; Clamping Voltage Max:178.6V; Diode Case Style:Axial Leaded; No. of Pins:2Pins; Minimum Breakdown Voltage:122.9V RoHS Compliant: Yes

TVS DIODE, FULL REEL; Product Range:15KPA Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:110V; Clamping Voltage Max:178.6V; Diode Case Style:Axial Leaded; No. of Pins:2Pins; Minimum Breakdown Voltage:122.9V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 15KPA110A 15KPA110ATR-ND 01P9679
Product Name 15000W Axial Leaded Transient Suppression (TVS) Diode TVS Diodes Tvs Diode, Full Reel; Product Range Littelfuse
VC 179 volts 179 volts
VBR 123 to 134 volts 123 volts 123 volts
Configuration Single
Package P600, Axial Axial Leaded
Peak Pulse Power 15000 watts
Unlock Full Specs
to access all available technical data

Similar Products

TVS Diodes - 2466724 - RS Components, Ltd.
RS Components, Ltd.
Specs
Direction Bidirectional
RoHS Compliant RoHS
Package X3-DFN0603
View Details
Power TVS Modules - 90KS200CH1 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 200 volts
View Details
400 W Transient Voltage Suppressor - P4SMA47CAJ - Nexperia B.V.
Specs
Direction Bidirectional
RoHS Compliant RoHS
Package SOD1001-1
View Details