Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP54A
87.5V Clamp 171A Ipp Tvs Diode Through Hole P600
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 15KP54A | 15KP54A-ND |
| Product Name | Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP54A | TVS Diodes |
| RoHS Compliant | RoHS | |
| VC | 87.5 volts | 87.5 volts |
| VBR | 60 to ? volts | 60 volts |
| Configuration | Single |