Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP54
91.88V Clamp Ipp Tvs Diode Through Hole P600
TVS DIODE 54VWM 91.88VC P600
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 15KP54 | 15KP54-ND | 15KP54 |
| Product Name | Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP54 | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | ||
| VC | 87.5 volts | 91.88 volts | 91.88 volts |
| VBR | 60 to ? volts | 56.7 volts | 56.7 volts |
| Configuration | Single |