50.3V Clamp 298.1A Ipp Tvs Diode Surface Mount DO-218
TVS DIODE 33VWM 50.3VC DO218
TVS DIODE 33VWM 50.3VC DO218
TVS DIODE 33VWM 50.3VC DO218
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-15KPA033-SD-QTR-ND | 15KPA033-SD-Q |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-218AB | DO-218 |
| Peak Pulse Power | 15000 watts | 15000 watts |
| VC | 50.3 volts | 50.3 volts |