Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP30CA
Manufacturer: Littelfuse Inc.
Win Source Part Number: 854060-15KP30CA
Series: 15KP
Features: Clamp Ipp Tvs Diode
Package: Bulk
Part Status: Obsolete
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
50.7V Clamp 296A Ipp Tvs Diode Through Hole P600
| Littelfuse, Inc. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 15KP30CA | 854060-15KP30CA | 15KP30CA-ND |
| Product Name | Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP30CA | TVS - TVS - Diodes - 15KP30CA | TVS Diodes |
| RoHS Compliant | RoHS | ||
| VC | 50.7 volts | 50.7 volts | |
| VBR | 33.3 to ? volts | 33.3 volts | |
| Configuration | Single |