Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP40A
65.8V Clamp 228A Ipp Tvs Diode Through Hole P600
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 15KP40A | 15KP40A-ND |
| Product Name | Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP40A | TVS Diodes |
| RoHS Compliant | RoHS | |
| VC | 65.8 volts | 65.8 volts |
| VBR | 44.4 to ? volts | 44.4 volts |
| Configuration | Single |