Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP48A
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1121356-15KP48A
Packaging: Bulk
Type: Zener
Mounting Style: Through Hole
Applications: General Purpose
Unidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 193A
Power - Peak Pulse: 15000W (15kW)
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: P600
Status: Obsolete
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.eicsemi.com
Manufacturer Package: P600, Axial
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 800
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 48V
Voltage - Breakdown (Minimum): 53.3V
Voltage - Clamping (Maximum) at Ipp: 77.7V
77.7V Clamp 193A Ipp Tvs Diode Through Hole P600
TVS DIODE 48VWM 77.7VC AXIAL
| Littelfuse, Inc. | Win Source Electronics | DigiKey | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 15KP48A | 1121356-15KP48A | 15KP48A-ND | 461-15KP48A |
| Product Name | Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP48A | TVS - TVS - Diodes - 15KP48A | TVS Diodes | TVS DIODE 48VWM 77.7VC AXIAL |
| RoHS Compliant | RoHS | RoHS | ||
| VC | 77.7 volts | 77.7 volts | 77.7 volts | 77.7 volts |
| VBR | 53.3 to ? volts | 53.3 volts | 53.3 volts | 53.3 volts |
| Peak Pulse Power | 15000 watts | 15000 watts | 15000 watts | |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |