137V Clamp Ipp Tvs Diode Through Hole R-6
137V Clamp Ipp Tvs Diode Through Hole R-6
Manufacturer: Micro Commercial Co
Win Source Part Number: 1006425-15KP85A-TP
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: R-6
STAND-OFF Voltage (Vwm): 85V
Minimum Breakdown Voltage: 94.4V
Max Clamping Voltage: 137V
Power Dissipation - Pd: 15000W (15kW)
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Sufficient
Quantity per package: 500
TVS DIODE 85VWM 137VC R6
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 15KP85A-TPTR-ND | 1006425-15KP85A-TP | 15KP85A-TP |
| Product Name | TVS Diodes | TVS - TVS - Diodes - 15KP85A-TP | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | R-6, Axial | R-6 | R-6 |
| Peak Pulse Power | 15000 watts | 15000 watts | |
| VC | 137 volts | 137 volts | 137 volts |