Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP33CA
Manufacturer: Littelfuse Inc.
Win Source Part Number: 813603-15KP33CA
Packaging: Bulk
Type: Zener
Mounting Style: Through Hole
Applications: Use For General
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 33V
Voltage - Breakdown (Min): 36.7V
Current - Peak Pulse (10/1000μs): 274A
Power - Peak Pulse: 15000W (15kW)
Power Line Protection: No
Part Status: Obsolete (End Of Life)
Supplier Device Package: P600
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: P600, Axial
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 800
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 54.8V
54.8V Clamp 274A Ipp Tvs Diode Through Hole P600
| Littelfuse, Inc. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 15KP33CA | 813603-15KP33CA | 15KP33CA-ND |
| Product Name | Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP33CA | TVS - TVS - Diodes - 15KP33CA | TVS Diodes |
| RoHS Compliant | RoHS | ||
| VC | 54.8 volts | 54.8 volts | 54.8 volts |
| VBR | 36.7 to ? volts | 36.7 volts | 36.7 volts |
| Peak Pulse Power | 15000 watts | 15000 watts |