Win Source Part Number: 987177-15KPA200CA
Category: Circuit Protection>TVS - Diodes
Series: 15KPA
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 800
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 200V
Voltage - Breakdown (Min): 223.4V
Voltage - Clamping (Max) @ Ipp: 319.1V
Power - Peak Pulse: 15000W (15kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 47.3A
Mounting Type: Through Hole
Package / Case: P600, Axial
Supplier Device Package: P600
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: SMC Diode Solutions
Other Names: 15KPA200CATRSMC-ND,1
319.1V Clamp 47.3A Ipp Tvs Diode Through Hole P600
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| Win Source Electronics | DigiKey | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 987177-15KPA200CA | 1655-15KPA200CATR-ND | 15KPA200CA |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes | TVS-Diode-Diodes,15000W,200V,P-600 |
| Package | P600, Axial | P600, Axial | P-600 |
| Peak Pulse Power | 15000 watts | 15000 watts | |
| VC | 319 volts | 319 volts | |
| VBR | 223 volts | 223 volts |